NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS2222ARLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2222ARLRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1079510-MPS2222ARLRA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 40V 0.6A TO92
TRANS NPN 40V 0.6A TO92
TRANS NPN 40V 0.6A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MPS2222ARLRAG | 1079510-MPS2222ARLRAG | MPS2222ARLRAGOSTR-ND | MPS2222ARLRAG | MPS2222ARLRAG | 598-MPS2222ARLRAG |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRAG | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 40V 0.6A TO92 |
| Polarity | NPN; NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |||
| IC(max) | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | ||||
| Operating Frequency | 300 MHz |