onsemi Dual 60V 295mA MOSFET Transistor NTJD5121NT1G

Description
Dual N-Ch JFET, 60V, 295mA, 1.6Ω, SC-88 Product overview: NTJD5121NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD5121NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Ch JFET, 60V, 295mA, 1.6Ω, SC-88 Product overview: NTJD5121NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD5121NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60V 295mA MOSFET Transistor
289-NTJD5121NT1G
Dual 60V 295mA MOSFET Transistor 289-NTJD5121NT1G
Dual N-Ch JFET, 60V, 295mA, 1.6Ω, SC-88 Product overview: NTJD5121NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD5121NT1G can be used for catalog matching and distributor lookup.

Dual N-Ch JFET, 60V, 295mA, 1.6Ω, SC-88 Product overview: NTJD5121NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD5121NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTJD5121NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD5121NT1GOSDKR-ND
FET, MOSFET Arrays NTJD5121NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD5121NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD5121NT1GOSTR-ND
FET, MOSFET Arrays NTJD5121NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD5121NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD5121NT1GOSCT-ND
FET, MOSFET Arrays NTJD5121NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD5121NT1G - 025779-NTJD5121NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD5121NT1G
025779-NTJD5121NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD5121NT1G 025779-NTJD5121NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025779-NTJD5121NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTJD5121N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 295mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.9nC @ 4.5V Max Input Capacitance: 26pF @ 20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): SSM6N7002KFU,LF; Si1926DL; Si1926DL-T1-E3; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025779-NTJD5121NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NTJD5121N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 295mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.9nC @ 4.5V
Max Input Capacitance: 26pF @ 20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): SSM6N7002KFU,LF; Si1926DL; Si1926DL-T1-E3;
Introduction Date: January 14, 2008
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7800627 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800627
MOSFETs 7800627
onsemi NTJD5121NT1G Power MOSFET

onsemi NTJD5121NT1G Power MOSFET

Supplier's Site
MOSFETs - 7800627P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800627P
MOSFETs 7800627P
onsemi NTJD5121NT1G Power MOSFET

onsemi NTJD5121NT1G Power MOSFET

Supplier's Site
MOSFETs - 1787611 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787611
MOSFETs 1787611
onsemi NTJD5121NT1G Power MOSFET

onsemi NTJD5121NT1G Power MOSFET

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTJD5121NT1G
Triode/MOS Tube/Transistor >> MOSFETs NTJD5121NT1G
60V 295mA 1.6Ω@10V,500mA 250mW 2.5V@250uA 2 N-Channel SOT-363-6 MOSFETs ROHS

60V 295mA 1.6Ω@10V,500mA 250mW 2.5V@250uA 2 N-Channel SOT-363-6 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SC88D 60V 295mA

MOSFET NFET SC88D 60V 295mA

Buy Now Datasheet
FET, MOSFET Arrays - NTJD5121NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD5121NT1G
FET, MOSFET Arrays NTJD5121NT1G
MOSFET 2N-CH 60V 295MA SOT363

MOSFET 2N-CH 60V 295MA SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD5121NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD5121NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD5121NT1G
MOSFET 2N-CH 60V 0.295A SC88

MOSFET 2N-CH 60V 0.295A SC88

Supplier's Site
MOSFET 2N-CH 60V 0.295A SOT363 - 598-NTJD5121NT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 60V 0.295A SOT363
598-NTJD5121NT1G
MOSFET 2N-CH 60V 0.295A SOT363 598-NTJD5121NT1G
MOSFET 2N-CH 60V 0.295A SOT363

MOSFET 2N-CH 60V 0.295A SOT363

Supplier's Site
Dual N Channel Mosfet, 60V, Sc-88; Transistor Polarity Onsemi - 08R3934 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V, Sc-88; Transistor Polarity Onsemi
08R3934
Dual N Channel Mosfet, 60V, Sc-88; Transistor Polarity Onsemi 08R3934
DUAL N CHANNEL MOSFET, 60V, SC-88; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V, SC-88; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 60V, Sc-88, Full Reel; Transistor Polarity Onsemi - 95M6997 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V, Sc-88, Full Reel; Transistor Polarity Onsemi
95M6997
Dual N Channel Mosfet, 60V, Sc-88, Full Reel; Transistor Polarity Onsemi 95M6997
DUAL N CHANNEL MOSFET, 60V, SC-88, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V, SC-88, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, Dual N Channel, 304 Ma, 60 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi - 90W9311 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Dual N Channel, 304 Ma, 60 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi
90W9311
Mosfet Transistor, Dual N Channel, 304 Ma, 60 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi 90W9311
MOSFET Transistor, Dual N Channel, 304 mA, 60 V, 1 ohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, Dual N Channel, 304 mA, 60 V, 1 ohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTJD5121NT1G NTJD5121NT1GOSDKR-ND 025779-NTJD5121NT1G 7800627 7800627P NTJD5121NT1G NTJD5121NT1G NTJD5121NT1G NTJD5121NT1G 598-NTJD5121NT1G 08R3934 90W9311
Product Name Dual 60V 295mA MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD5121NT1G MOSFETs MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 60V 0.295A SOT363 Dual N Channel Mosfet, 60V, Sc-88; Transistor Polarity Onsemi Mosfet Transistor, Dual N Channel, 304 Ma, 60 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
PD 266 milliwatts 250 milliwatts 250 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 Sot-363 (sc-88) SC-88 6-TSSOP, SC-88, SOT-363 TO-3 TO-3
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data