Power MOSFET 12 A, 60 V Product overview: NTD3055-094T4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 A, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD3055-094T4 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232378-NTD3055-094T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
TRANSISTOR 12 A, 60 V, 0.094 ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369C-01, DPAK-3, FET General Purpose Power
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-NTD3055-094T4 | 1232378-NTD3055-094T4 | 598-NTD3055-094T4 |
| Product Name | 12 A 60 V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-094T4 | TRANSISTOR 12 A, 60 V, 0.094 ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369C-01, DPAK-3, FET General Purpose Power |
| Package Type | SOT3 |