onsemi N-Channel SMD 25V 78A MOSFET Transistor NTD4857NT4G

Description
Power MOSFET 25V 78A 5.7 mOhm Single N Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4857NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 78A, 5.7 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4857NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 25V 78A 5.7 mOhm Single N Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4857NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 78A, 5.7 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4857NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 25V 78A MOSFET Transistor
278-NTD4857NT4G
N-Channel SMD 25V 78A MOSFET Transistor 278-NTD4857NT4G
Power MOSFET 25V 78A 5.7 mOhm Single N Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4857NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 78A, 5.7 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4857NT4G can be used for catalog matching and distributor lookup.

Power MOSFET 25V 78A 5.7 mOhm Single N Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4857NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 78A, 5.7 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4857NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD4857NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4857NT4G-ND
Single FETs, MOSFETs NTD4857NT4G-ND
N-Channel 25V 12A (Ta), 78A (Tc) 1.31W (Ta), 56.6W (Tc) Surface Mount DPAK

N-Channel 25V 12A (Ta), 78A (Tc) 1.31W (Ta), 56.6W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4857NT4G - 060615-NTD4857NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4857NT4G
060615-NTD4857NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4857NT4G 060615-NTD4857NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060615-NTD4857NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.31W (Ta), 56.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 12A (Ta), 78A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 1960pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060615-NTD4857NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.31W (Ta), 56.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 12A (Ta), 78A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 1960pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4857NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4857NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4857NT4G
MOSFET N-CH 25V 12A/78A DPAK

MOSFET N-CH 25V 12A/78A DPAK

Supplier's Site
MOSFET N-CH 25V 12A DPAK - 598-NTD4857NT4G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 25V 12A DPAK
598-NTD4857NT4G
MOSFET N-CH 25V 12A DPAK 598-NTD4857NT4G
MOSFET N-CH 25V 12A DPAK

MOSFET N-CH 25V 12A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTD4857NT4G NTD4857NT4G-ND 060615-NTD4857NT4G NTD4857NT4G 598-NTD4857NT4G
Product Name N-Channel SMD 25V 78A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4857NT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 25V 12A DPAK
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 56600 milliwatts 1310 to 56600 milliwatts 2100 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 25 volts 25 volts
Unlock Full Specs
to access all available technical data