onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT1 NTR1P02LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232619-NTR1P02LT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232619-NTR1P02LT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT1 - 1232619-NTR1P02LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT1
1232619-NTR1P02LT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT1 1232619-NTR1P02LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232619-NTR1P02LT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232619-NTR1P02LT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 1.3A SOT-23 MOSFET Transistor
285-NTR1P02LT1
20V 1.3A SOT-23 MOSFET Transistor 285-NTR1P02LT1
MOSFET P-CH 20V 1.3A SOT-23 Product overview: NTR1P02LT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTR1P02LT1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.3A SOT-23 Product overview: NTR1P02LT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTR1P02LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL - 598-NTR1P02LT1 - Utmel Electronic Limited
Hong Kong, China
Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL
598-NTR1P02LT1
Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL 598-NTR1P02LT1
Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL

Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 1232619-NTR1P02LT1 285-NTR1P02LT1 598-NTR1P02LT1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT1 20V 1.3A SOT-23 MOSFET Transistor Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3753-01R - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.6500 ohms
IDSS 13000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ900N20NS3GATMA1 - 864801-BSZ900N20NS3GATMA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TSDSON-8
View Details
9 suppliers