onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C628NLT1G NTMFS5C628NLT1G

Description
Power Field-Effect Transistor, N-Channel, MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, N-Channel, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTMFS5C628NLT1G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, N-Channel, MOSFET

Power Field-Effect Transistor, N-Channel, MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C628NLT1G - 715654-NTMFS5C628NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C628NLT1G
715654-NTMFS5C628NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C628NLT1G 715654-NTMFS5C628NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 715654-NTMFS5C628NLT 1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Family Name: NTMFS5C628NL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2V @ 135μA Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3600pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.7W (Ta), 110W (Tc) Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): NTMFS5C628NLT3G; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 715654-NTMFS5C628NLT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Family Name: NTMFS5C628NL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 135μA
Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3600pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.7W (Ta), 110W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): NTMFS5C628NLT3G;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C628NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C628NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5C628NLT1GOSCT-ND
N-Channel 60V 15A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 15A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C628NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C628NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5C628NLT1GOSDKR-ND
N-Channel 60V 15A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 15A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C628NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C628NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5C628NLT1GOSTR-ND
N-Channel 60V 15A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 15A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
60V 150A MOSFET Transistor
278-NTMFS5C628NLT1G
60V 150A MOSFET Transistor 278-NTMFS5C628NLT1G
N-Ch Power MOSFET, 60V, 150A, 2.4mΩ, SO-8FL, Logic Level Product overview: NTMFS5C628NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C628NLT1G can be used for catalog matching and distributor lookup.

N-Ch Power MOSFET, 60V, 150A, 2.4mΩ, SO-8FL, Logic Level Product overview: NTMFS5C628NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C628NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9229572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9229572
MOSFETs 9229572
MOSFET,N-channel,60V ,150A,DFN5

MOSFET,N-channel,60V,150A,DFN5

Supplier's Site
MOSFETs - 9229572P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9229572P
MOSFETs 9229572P
MOSFET,N-channel,60V ,150A,DFN5

MOSFET,N-channel,60V,150A,DFN5

Supplier's Site
MOSFETs - 1630287 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1630287
MOSFETs 1630287
MOSFET,N-channel,60V ,150A,DFN5

MOSFET,N-channel,60V,150A,DFN5

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet
Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W; Channel Type Onsemi - 08AC2839 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W; Channel Type Onsemi
08AC2839
Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W; Channel Type Onsemi 08AC2839
MOSFET, N-CH, 60V, 150A, 175DEG C, 110W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:110W; Product Range:- RoHS Compliant: Yes

MOSFET, N-CH, 60V, 150A, 175DEG C, 110W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:110W; Product Range:- RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 60V SO8FL - 598-NTMFS5C628NLT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V SO8FL
598-NTMFS5C628NLT1G
MOSFET N-CH 60V SO8FL 598-NTMFS5C628NLT1G
MOSFET N-CH 60V SO8FL

MOSFET N-CH 60V SO8FL

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C628NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C628NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C628NLT1G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTMFS5C628NLT1G
Triode/MOS Tube/Transistor >> MOSFETs NTMFS5C628NLT1G
60V 3.7W 2.4mΩ@10V,50A 2V@135uA N Channel DFN-5(5.9x4.9) MOSFETs ROHS

60V 3.7W 2.4mΩ@10V,50A 2V@135uA N Channel DFN-5(5.9x4.9) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS5C628NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5C628NLT1G
Single FETs, MOSFETs NTMFS5C628NLT1G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS5C628NLT1G 715654-NTMFS5C628NLT1G NTMFS5C628NLT1GOSCT-ND 278-NTMFS5C628NLT1G 9229572 9229572P NTMFS5C628NLT1G 08AC2839 598-NTMFS5C628NLT1G NTMFS5C628NLT1G NTMFS5C628NLT1G NTMFS5C628NLT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C628NLT1G Single FETs, MOSFETs 60V 150A MOSFET Transistor MOSFETs MOSFETs MOSFET Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W; Channel Type Onsemi MOSFET N-CH 60V SO8FL Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type DFN SOT3 8-PowerTDFN, 5 Leads Dfn DFN TO-3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
QG 52 nC
PD 3700 to 110000 milliwatts 110000 milliwatts 3700 milliwatts 3700 milliwatts 3700 milliwatts
Unlock Full Specs
to access all available technical data