onsemi Single FETs, MOSFETs NTD6416ANT4G

Description
N-Channel 100V 17A (Tc) 71W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 17A (Tc) 71W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD6416ANT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD6416ANT4GOSCT-ND
Single FETs, MOSFETs NTD6416ANT4GOSCT-ND
N-Channel 100V 17A (Tc) 71W (Tc) Surface Mount DPAK

N-Channel 100V 17A (Tc) 71W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD6416ANT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD6416ANT4GOSTR-ND
Single FETs, MOSFETs NTD6416ANT4GOSTR-ND
N-Channel 100V 17A (Tc) 71W (Tc) Surface Mount DPAK

N-Channel 100V 17A (Tc) 71W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD6416ANT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD6416ANT4GOSDKR-ND
Single FETs, MOSFETs NTD6416ANT4GOSDKR-ND
N-Channel 100V 17A (Tc) 71W (Tc) Surface Mount DPAK

N-Channel 100V 17A (Tc) 71W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
100V 17A DPAK MOSFET Transistor
278-NTD6416ANT4G
100V 17A DPAK MOSFET Transistor 278-NTD6416ANT4G
N-CH Power MOSFET 100V 17A DPAK SMT Product overview: NTD6416ANT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD6416ANT4G can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 17A DPAK SMT Product overview: NTD6416ANT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD6416ANT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6416ANT4G - 004181-NTD6416ANT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6416ANT4G
004181-NTD6416ANT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6416ANT4G 004181-NTD6416ANT4G
Manufacturer: ON Semiconductor Win Source Part Number: 004181-NTD6416ANT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 81 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 004181-NTD6416ANT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 620pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 81 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD6416ANT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD6416ANT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD6416ANT4G
MOSFET N-CH 100V 17A DPAK

MOSFET N-CH 100V 17A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 100V 19A 96MO

MOSFET NFET DPAK 100V 19A 96MO

Buy Now Datasheet
Single FETs, MOSFETs - NTD6416ANT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD6416ANT4G
Single FETs, MOSFETs NTD6416ANT4G
MOSFET N-CH 100V 17A DPAK

MOSFET N-CH 100V 17A DPAK

Supplier's Site Datasheet
MOSFET N-CH 100V 17A DPAK - 598-NTD6416ANT4G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 17A DPAK
598-NTD6416ANT4G
MOSFET N-CH 100V 17A DPAK 598-NTD6416ANT4G
MOSFET N-CH 100V 17A DPAK

MOSFET N-CH 100V 17A DPAK

Supplier's Site
Mosfet,n Channel,w Diode,100V,17A,dpak; Channel Type Onsemi - 40T1786 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,w Diode,100V,17A,dpak; Channel Type Onsemi
40T1786
Mosfet,n Channel,w Diode,100V,17A,dpak; Channel Type Onsemi 40T1786
MOSFET,N CHANNEL,W DIODE,100V,17A,DPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET,N CHANNEL,W DIODE,100V,17A,DPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Transistor - 38837882 - Radwell International
Willingboro, NJ, United States
Transistor
38837882
Transistor 38837882
(PRICE/TC),MOSFET,N CHANNEL,W DIODE,100V,17A,DPAK, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.073OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),MOSFET,N CHANNEL,W DIODE,100V,17A,DPAK, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.073OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD6416ANT4GOSCT-ND 278-NTD6416ANT4G 004181-NTD6416ANT4G NTD6416ANT4G NTD6416ANT4G NTD6416ANT4G 598-NTD6416ANT4G 40T1786 38837882
Product Name Single FETs, MOSFETs 100V 17A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6416ANT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET N-CH 100V 17A DPAK Mosfet,n Channel,w Diode,100V,17A,dpak; Channel Type Onsemi Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK 20 nC @ 10 V TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts 100 volts
PD 71000 milliwatts 71000 milliwatts 71000 milliwatts 71000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBTs - 2486656 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type TO-247; TO-247
View Details
4 suppliers