Nexperia B.V. PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open PDTA143TM,315

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistor R1 = 4.7 kΩ and R2 open, in a leadless ultra small plastic SOT883 (SC-101) package measuring 1.0 mm × 0.6 mm × 0.5 mm, designed for general purpose switching and amplification. Maximum collector-emitter voltage is -50 V, maximum output current is -100 mA, and total power dissipation is 250 mW. Operating junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W. AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistor R1 = 4.7 kΩ and R2 open, in a leadless ultra small plastic SOT883 (SC-101) package measuring 1.0 mm × 0.6 mm × 0.5 mm, designed for general purpose switching and amplification. Maximum collector-emitter voltage is -50 V, maximum output current is -100 mA, and total power dissipation is 250 mW. Operating junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W. AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open - PDTA143TM,315 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open
PDTA143TM,315
PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open PDTA143TM,315
PNP Resistor-Equipped Transistor (RET) in a very small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver

PNP Resistor-Equipped Transistor (RET) in a very small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC143TM

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver
Supplier's Site Datasheet
Singapore, Singapore
4.7 kOhm DFN Bipolar Transistor
292-PDTA143TM,315
4.7 kOhm DFN Bipolar Transistor 292-PDTA143TM,315
PDTA143T series - PNP resistor-equipped transistors; R1 = 4.7 kOhm, R2 = open DFN 3-Pin Product overview: PDTA143TM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA143TM,315 can be used for catalog matching and distributor lookup.

PDTA143T series - PNP resistor-equipped transistors; R1 = 4.7 kOhm, R2 = open DFN 3-Pin Product overview: PDTA143TM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA143TM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143TM,315 - 1035545-PDTA143TM,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143TM,315
1035545-PDTA143TM,315
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143TM,315 1035545-PDTA143TM,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1035545-PDTA143TM,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 250μA, 5mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1035545-PDTA143TM,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA143TM,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA143TM,315TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA143TM,315TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA143TM,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA143TM,315DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA143TM,315DKR-ND
TRANS PREBIAS PNP 50V SOT883

TRANS PREBIAS PNP 50V SOT883

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA143TM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA143TM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA143TM,315
TRANS PREBIAS PNP 50V SOT883

TRANS PREBIAS PNP 50V SOT883

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3058 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3058
Rf Transistor Rohs Compliant Nexperia 29AK3058
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
TRANS PREBIAS PNP 250MW SOT883 - 554-PDTA143TM,315 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 250MW SOT883
554-PDTA143TM,315
TRANS PREBIAS PNP 250MW SOT883 554-PDTA143TM,315
TRANS PREBIAS PNP 250MW SOT883

TRANS PREBIAS PNP 250MW SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number PDTA143TM,315 292-PDTA143TM,315 1035545-PDTA143TM,315 1727-PDTA143TM,315TR-ND PDTA143TM,315 29AK3058 554-PDTA143TM,315
Product Name PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open 4.7 kOhm DFN Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143TM,315 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia TRANS PREBIAS PNP 250MW SOT883
Package Type SOT883 SOT883 SOT3; DFN1006-3 SC-101, SOT-883 SC-101, SOT-883 TO-3
Polarity PNP; PNP - Pre-Biased PNP PNP; PNP
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers