onsemi N-Channel SMD 30V 95A MOSFET Transistor NTD4805NT4G

Description
N-Channel MOSFET, 30V, 95A, 5mΩ, DPAK, Surface Mount Product overview: NTD4805NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 95A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4805NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 30V, 95A, 5mΩ, DPAK, Surface Mount Product overview: NTD4805NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 95A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4805NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 30V 95A MOSFET Transistor
278-NTD4805NT4G
N-Channel SMD 30V 95A MOSFET Transistor 278-NTD4805NT4G
N-Channel MOSFET, 30V, 95A, 5mΩ, DPAK, Surface Mount Product overview: NTD4805NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 95A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4805NT4G can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 95A, 5mΩ, DPAK, Surface Mount Product overview: NTD4805NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 95A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4805NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD4805NT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4805NT4GOSTR-ND
Single FETs, MOSFETs NTD4805NT4GOSTR-ND
N-Channel 30V 12.7A (Ta), 95A (Tc) 1.41W (Ta), 79W (Tc) Surface Mount DPAK

N-Channel 30V 12.7A (Ta), 95A (Tc) 1.41W (Ta), 79W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805NT4G - 004160-NTD4805NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805NT4G
004160-NTD4805NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805NT4G 004160-NTD4805NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 004160-NTD4805NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.41W (Ta), 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 48nC @ 11.5V Max Input Capacitance: 2865pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 004160-NTD4805NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.41W (Ta), 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 48nC @ 11.5V
Max Input Capacitance: 2865pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 30V, 95A, To-252; Transistor Polarity Onsemi - 14AC4765 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 95A, To-252; Transistor Polarity Onsemi
14AC4765
Mosfet, N-Ch, 30V, 95A, To-252; Transistor Polarity Onsemi 14AC4765
MOSFET, N-CH, 30V, 95A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:95A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:11.5V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 95A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:95A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:11.5V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site
Trans MOSFET N-CH 30V 17.4A 3-Pin(2+Tab) DPAK T/R - 598-NTD4805NT4G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 17.4A 3-Pin(2+Tab) DPAK T/R
598-NTD4805NT4G
Trans MOSFET N-CH 30V 17.4A 3-Pin(2+Tab) DPAK T/R 598-NTD4805NT4G
Trans MOSFET N-CH 30V 17.4A 3-Pin(2+Tab) DPAK T/R

Trans MOSFET N-CH 30V 17.4A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 30V 88A 5MOHM

MOSFET NFET 30V 88A 5MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4805NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4805NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4805NT4G
MOSFET N-CH 30V 12.7A/95A DPAK

MOSFET N-CH 30V 12.7A/95A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD4805NT4G NTD4805NT4GOSTR-ND 004160-NTD4805NT4G 14AC4765 598-NTD4805NT4G NTD4805NT4G NTD4805NT4G
Product Name N-Channel SMD 30V 95A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805NT4G Mosfet, N-Ch, 30V, 95A, To-252; Transistor Polarity Onsemi Trans MOSFET N-CH 30V 17.4A 3-Pin(2+Tab) DPAK T/R MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 1410 milliwatts 1410 to 79000 milliwatts 2240 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data