onsemi Single FETs, MOSFETs NTMFS4935NT3G

Description
N-Channel 30V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4935NT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4935NT3GOSTR-ND
Single FETs, MOSFETs NTMFS4935NT3GOSTR-ND
N-Channel 30V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NT3G - 045384-NTMFS4935NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NT3G
045384-NTMFS4935NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NT3G 045384-NTMFS4935NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 045384-NTMFS4935NT3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 930mW (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 93A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 49.4nC @ 10V Max Input Capacitance: 4850pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 045384-NTMFS4935NT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 930mW (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 93A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 49.4nC @ 10V
Max Input Capacitance: 4850pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Singapore, Singapore
30V 21.8A MOSFET Transistor
278-NTMFS4935NT3G
30V 21.8A MOSFET Transistor 278-NTMFS4935NT3G
N-CH Power MOSFET 30V 21.8A SO-FL SMT Product overview: NTMFS4935NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4935NT3G can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 30V 21.8A SO-FL SMT Product overview: NTMFS4935NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4935NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 13A SO8FL - 598-NTMFS4935NT3G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 13A SO8FL
598-NTMFS4935NT3G
MOSFET N-CH 30V 13A SO8FL 598-NTMFS4935NT3G
MOSFET N-CH 30V 13A SO8FL

MOSFET N-CH 30V 13A SO8FL

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4935NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4935NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4935NT3G
MOSFET N-CH 30V 13A/93A 5DFN

MOSFET N-CH 30V 13A/93A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V

MOSFET NFET SO8FL 30V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4935NT3GOSTR-ND 045384-NTMFS4935NT3G 278-NTMFS4935NT3G 598-NTMFS4935NT3G NTMFS4935NT3G NTMFS4935NT3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NT3G 30V 21.8A MOSFET Transistor MOSFET N-CH 30V 13A SO8FL Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads
V(BR)DSS 30 volts 30 volts 30 volts
PD 930 to 48000 milliwatts 8700 milliwatts 930 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data