onsemi TRANSISTORS - Transistors (BJT) - Single - MPSA44G MPSA44G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1079546-MPSA44G Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1079546-MPSA44G Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA44G - 1079546-MPSA44G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA44G
1079546-MPSA44G
TRANSISTORS - Transistors (BJT) - Single - MPSA44G 1079546-MPSA44G
Manufacturer: ON Semiconductor Win Source Part Number: 1079546-MPSA44G Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1079546-MPSA44G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - MPSA44GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA44GOS-ND
Single Bipolar Transistors MPSA44GOS-ND
Bipolar (BJT) Transistor NPN 400V 300mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 400V 300mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
400V 300mA Bipolar Transistor
276-MPSA44G
400V 300mA Bipolar Transistor 276-MPSA44G
NPN BJT Transistor, 400V VCEO, 300mA IC, TO-92 Product overview: MPSA44G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 300mA. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 300mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA44G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 400V VCEO, 300mA IC, TO-92 Product overview: MPSA44G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 300mA. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 300mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA44G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 400V 0.3A TO-92 - 598-MPSA44G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 0.3A TO-92
598-MPSA44G
TRANS NPN 400V 0.3A TO-92 598-MPSA44G
TRANS NPN 400V 0.3A TO-92

TRANS NPN 400V 0.3A TO-92

Supplier's Site
Fort Worth, TX, USA
SS T092 GP XSTR NPN 400V -LEAD FREE
70100044
SS T092 GP XSTR NPN 400V -LEAD FREE 70100044
SS T092 GP XSTR NPN 400V -LEAD FREE

SS T092 GP XSTR NPN 400V -LEAD FREE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc.
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1079546-MPSA44G MPSA44GOS-ND 276-MPSA44G 598-MPSA44G 70100044
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA44G Single Bipolar Transistors 400V 300mA Bipolar Transistor TRANS NPN 400V 0.3A TO-92 SS T092 GP XSTR NPN 400V -LEAD FREE
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body TO-92
IC(max) 300 milliamps 300 milliamps
VCEO 400 volts 400 volts
VCBO 500 volts 500 volts
Unlock Full Specs
to access all available technical data