Power MOSFET 60V 169A 3 mOhm Single N-Channel TO-220 Logic Level G, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP5860NLG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 169A, 3 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 169A, 3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5860NLG can be used for catalog matching and distributor lookup.
N-Channel 60V 220A (Tc) 283W (Tc) Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1083979-NTP5860NLG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 283W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 220A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 10760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 220A TO-220-3
MOSFET N-CH 60V 220A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTP5860NLG | NTP5860NLG-ND | 1083979-NTP5860NLG | 598-NTP5860NLG | NTP5860NLG |
| Product Name | N-Channel 60V 169A 3 mOhm MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5860NLG | MOSFET N-CH 60V 220A TO-220-3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 283000 milliwatts | 283000 milliwatts | 283000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | ||
| V(BR)DSS | 60 volts | 60 volts |