N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 40V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 40V 20A/85A 8WDFN
MOSFET N-CH 40V 20A 8WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTTFS5C454NLTWGOSTR-ND | NTTFS5C454NLTWG | NTTFS5C454NLTWG | 598-NTTFS5C454NLTWG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET N-CH 40V 20A 8WDFN |
| Polarity | N-Channel |