N-Channel 30V 8.4A (Ta), 68A (Tc) 1.04W (Ta), 75W (Tc) Surface Mount DPAK
Single N-Channel Power MOSFET 30V, 18.5A, 10mΩ, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4302T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 18.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4302T4 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232388-NTD4302T4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 8.4A DPAK
MOSFET N-CH 30V 8.4A/68A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD4302T4OS-ND | 278-NTD4302T4 | 1232388-NTD4302T4 | 598-NTD4302T4 | NTD4302T4 |
| Product Name | Single FETs, MOSFETs | N-Channel SMD 30V 18.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4302T4 | MOSFET N-CH 30V 8.4A DPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 75000 milliwatts | 75000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Transistor Technology / Material | SILICON |