Manufacturer: ON Semiconductor
Win Source Part Number: 929444-NTD6415AN-1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 23A (Tc) 83W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: NTD64
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTD6415AN-1G-ND, NTD6415AN-1GOS
N-Channel 100V 23A (Tc) 83W (Tc) Through Hole I-PAK
N-CH Power MOSFET 100V 23A TO-251 IPAK TH Product overview: NTD6415AN-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD6415AN-1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 23A IPAK
MOSFET N-CH 100V 23A IPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 929444-NTD6415AN-1G | NTD6415AN-1GOS-ND | 278-NTD6415AN-1G | 598-NTD6415AN-1G | NTD6415AN-1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415AN-1G | Single FETs, MOSFETs | 100V 23A MOSFET Transistor | MOSFET N-CH 100V 23A IPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | SOT3; I-Pak | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| V(BR)DSS | 100 volts | 100 volts |