Manufacturer: ON Semiconductor
Win Source Part Number: 060652-NTJD4158CT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: NTJD4158C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 30V, 20V
Continuous Drain Current at 25°C: 250mA, 880mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 1.5nC @ 5V
Max Input Capacitance: 33pF @ 5V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4.5V
Alternative Parts (Cross-Reference): NTJD4158CT1G;
Introduction Date: January 12, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Mosfet Array N and P-Channel 30V, 20V 250mA, 880mA 270mW Surface Mount SC-88/SC70-6/SOT-363
Complementary Small Signal MOSFET, SC-88/SC70-6/SOT-363
MOSFET N/P-CH 30V/20V SC88
MOSFET N/P-CH 30V/20V SC88-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 060652-NTJD4158CT2G | NTJD4158CT2G-ND | 289-NTJD4158CT2G | NTJD4158CT2G | 598-NTJD4158CT2G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4158CT2G | FET, MOSFET Arrays | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N/P-CH 30V/20V SC88-6 |
| Polarity | P-Channel | P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | ||
| V(BR)DSS | 30 to 20 volts | -20 volts | |||
| PD | 270 milliwatts | 270 milliwatts | 270 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SC-88/SC70-6/SOT-363 | 6-TSSOP, SC-88, SOT-363 |