onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFS5C426NWFAFT1G

Description
Win Source Part Number: 1278213-NVMFS5C426NW FAFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 235A (Tc) Rds On (Max) @ Id, Vgs: 1.3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.8W (Ta), 128W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVMFS5C426NWFAF T1GDKR,NVMFS5C426NWF AFT1G,488-NVMFS5C426 NWFAFT1GTR,488-NVMFS 5C426NWFAFT1GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278213-NVMFS5C426NW FAFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 235A (Tc) Rds On (Max) @ Id, Vgs: 1.3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.8W (Ta), 128W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVMFS5C426NWFAF T1GDKR,NVMFS5C426NWF AFT1G,488-NVMFS5C426 NWFAFT1GTR,488-NVMFS 5C426NWFAFT1GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278213-NVMFS5C426NWFAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278213-NVMFS5C426NWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278213-NVMFS5C426NWFAFT1G
Win Source Part Number: 1278213-NVMFS5C426NW FAFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 235A (Tc) Rds On (Max) @ Id, Vgs: 1.3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.8W (Ta), 128W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVMFS5C426NWFAF T1GDKR,NVMFS5C426NWF AFT1G,488-NVMFS5C426 NWFAFT1GTR,488-NVMFS 5C426NWFAFT1GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278213-NVMFS5C426NWFAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 235A (Tc)
Rds On (Max) @ Id, Vgs: 1.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 128W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ,488-NVMFS5C426NWFAFT1GDKR,NVMFS5C426NWFAFT1G,488-NVMFS5C426NWFAFT1GTR,488-NVMFS5C426NWFAFT1GCT
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 235A MOSFET Transistor
278-NVMFS5C426NWFAFT1G
N-Channel 40V 235A MOSFET Transistor 278-NVMFS5C426NWFAFT1G
Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NVMFS5C426NWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C426NWFAFT 1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NVMFS5C426NWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C426NWFAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS5C426NWFAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C426NWFAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C426NWFAFT1GDKR-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C426NWFAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C426NWFAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C426NWFAFT1GCT-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C426NWFAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C426NWFAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C426NWFAFT1GTR-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C426NWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C426NWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C426NWFAFT1G
MOSFET N-CH 40V 41A/235A 5DFN

MOSFET N-CH 40V 41A/235A 5DFN

Supplier's Site
MOSFET T6-D3F 40V NFET

MOSFET T6-D3F 40V NFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C426NWFAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C426NWFAFT1G
Single FETs, MOSFETs NVMFS5C426NWFAFT1G
MOSFET N-CH 40V 41A/235A 5DFN

MOSFET N-CH 40V 41A/235A 5DFN

Supplier's Site Datasheet
MOSFET N-CH 40V 41A 235A 5DFN - 598-NVMFS5C426NWFAFT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 41A 235A 5DFN
598-NVMFS5C426NWFAFT1G
MOSFET N-CH 40V 41A 235A 5DFN 598-NVMFS5C426NWFAFT1G
MOSFET N-CH 40V 41A 235A 5DFN

MOSFET N-CH 40V 41A 235A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278213-NVMFS5C426NWFAFT1G 278-NVMFS5C426NWFAFT1G 488-NVMFS5C426NWFAFT1GDKR-ND NVMFS5C426NWFAFT1G NVMFS5C426NWFAFT1G NVMFS5C426NWFAFT1G 598-NVMFS5C426NWFAFT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 235A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET N-CH 40V 41A 235A 5DFN
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data