onsemi Single FETs, MOSFETs NTGS4111PT1G

Description
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTGS4111PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS4111PT1GOSCT-ND
Single FETs, MOSFETs NTGS4111PT1GOSCT-ND
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - NTGS4111PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS4111PT1GOSDKR-ND
Single FETs, MOSFETs NTGS4111PT1GOSDKR-ND
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - NTGS4111PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS4111PT1GOSTR-ND
Single FETs, MOSFETs NTGS4111PT1GOSTR-ND
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -4.7A MOSFET Transistor
278-NTGS4111PT1G
P-Channel -30V -4.7A MOSFET Transistor 278-NTGS4111PT1G
P-Channel Power MOSFET -30V, -4.7A, 60mΩ, TSOP Product overview: NTGS4111PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS4111PT1G can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET -30V, -4.7A, 60mΩ, TSOP Product overview: NTGS4111PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS4111PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4111PT1G - 025761-NTGS4111PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4111PT1G
025761-NTGS4111PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4111PT1G 025761-NTGS4111PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025761-NTGS4111PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 630mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 750pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025761-NTGS4111PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 630mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 750pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTGS4111PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTGS4111PT1G
Single FETs, MOSFETs NTGS4111PT1G
MOSFET P-CH 30V 2.6A 6TSOP

MOSFET P-CH 30V 2.6A 6TSOP

Supplier's Site Datasheet
MOSFET P-CH 30V 2.6A 6-TSOP - 598-NTGS4111PT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 2.6A 6-TSOP
598-NTGS4111PT1G
MOSFET P-CH 30V 2.6A 6-TSOP 598-NTGS4111PT1G
MOSFET P-CH 30V 2.6A 6-TSOP

MOSFET P-CH 30V 2.6A 6-TSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS4111PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS4111PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS4111PT1G
MOSFET P-CH 30V 2.6A 6TSOP

MOSFET P-CH 30V 2.6A 6TSOP

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTGS4111PT1G
Triode/MOS Tube/Transistor >> MOSFETs NTGS4111PT1G
30V 2.6A 60mΩ@10V,3.7A 630mW 3V@250uA P Channel TSOP-6-1.5mm MOSFETs ROHS

30V 2.6A 60mΩ@10V,3.7A 630mW 3V@250uA P Channel TSOP-6-1.5mm MOSFETs ROHS

Supplier's Site Datasheet
P Channel Mosfet, -30V, 4.7A, Tsop, Full Reel; Channel Type Onsemi - 45J2137 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 4.7A, Tsop, Full Reel; Channel Type Onsemi
45J2137
P Channel Mosfet, -30V, 4.7A, Tsop, Full Reel; Channel Type Onsemi 45J2137
P CHANNEL MOSFET, -30V, 4.7A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 4.7A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 4.7A, Tsop; Channel Type Onsemi - 10N9575 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 4.7A, Tsop; Channel Type Onsemi
10N9575
P Channel Mosfet, -30V, 4.7A, Tsop; Channel Type Onsemi 10N9575
P CHANNEL MOSFET, -30V, 4.7A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 4.7A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, 4.7A, Tsop; Transistor Polarity Onsemi - 50AC6486 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, 4.7A, Tsop; Transistor Polarity Onsemi
50AC6486
Mosfet, P-Ch, -30V, 4.7A, Tsop; Transistor Polarity Onsemi 50AC6486
MOSFET, P-CH, -30V, 4.7A, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:4.7A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, 4.7A, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:4.7A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTGS4111PT1GOSCT-ND 278-NTGS4111PT1G 025761-NTGS4111PT1G NTGS4111PT1G 598-NTGS4111PT1G NTGS4111PT1G NTGS4111PT1G 45J2137 50AC6486
Product Name Single FETs, MOSFETs P-Channel -30V -4.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4111PT1G Single FETs, MOSFETs MOSFET P-CH 30V 2.6A 6-TSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs P Channel Mosfet, -30V, 4.7A, Tsop, Full Reel; Channel Type Onsemi Mosfet, P-Ch, -30V, 4.7A, Tsop; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
PD 630 milliwatts 630 milliwatts 630 milliwatts 1250 milliwatts 630 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts -30 volts 30 volts
Unlock Full Specs
to access all available technical data