onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NLT4G NTD5865NLT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083842-NTD5865NLT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IRFR3806TRPBF; NP52N06SLG; NP52N06SLG-E2; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083842-NTD5865NLT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IRFR3806TRPBF; NP52N06SLG; NP52N06SLG-E2; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NLT4G - 1083842-NTD5865NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NLT4G
1083842-NTD5865NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NLT4G 1083842-NTD5865NLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083842-NTD5865NLT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IRFR3806TRPBF; NP52N06SLG; NP52N06SLG-E2; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083842-NTD5865NLT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IRFR3806TRPBF; NP52N06SLG; NP52N06SLG-E2;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 46A DPAK MOSFET Transistor
278-NTD5865NLT4G
N-Channel 60V 46A DPAK MOSFET Transistor 278-NTD5865NLT4G
N-Channel MOSFET, 60V, 46A, 16mΩ, DPAK, Logic Level Product overview: NTD5865NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 46A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5865NLT4G can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 46A, 16mΩ, DPAK, Logic Level Product overview: NTD5865NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 46A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5865NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD5865NLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5865NLT4GOSTR-ND
Single FETs, MOSFETs NTD5865NLT4GOSTR-ND
N-Channel 60V 46A (Tc) 71W (Tc) Surface Mount DPAK

N-Channel 60V 46A (Tc) 71W (Tc) Surface Mount DPAK

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTD5865NLT4G
Triode/MOS Tube/Transistor >> MOSFETs NTD5865NLT4G
60V 46A 16mΩ@10V,20A 71W 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

60V 46A 16mΩ@10V,20A 71W 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Single N-CH 60V 40A

MOSFET Single N-CH 60V 40A

Buy Now Datasheet
Single FETs, MOSFETs - NTD5865NLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD5865NLT4G
Single FETs, MOSFETs NTD5865NLT4G
MOSFET N-CH 60V 46A DPAK

MOSFET N-CH 60V 46A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5865NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5865NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5865NLT4G
MOSFET N-CH 60V 46A DPAK

MOSFET N-CH 60V 46A DPAK

Supplier's Site
Transistor - 38837874 - Radwell International
Willingboro, NJ, United States
Transistor
38837874
Transistor 38837874
POWER FIELD-EFFECT TRANSISTOR, 40A I(D), 60V, 0.019OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 40A I(D), 60V, 0.019OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 60V, 46A, 71W, To-252; Channel Type Onsemi - 40T1781 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 46A, 71W, To-252; Channel Type Onsemi
40T1781
Mosfet, N-Ch, 60V, 46A, 71W, To-252; Channel Type Onsemi 40T1781
MOSFET, N-CH, 60V, 46A, 71W, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 46A, 71W, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 46A, 71W, To-252; Transistor Polarity Onsemi - 85AC2107 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 46A, 71W, To-252; Transistor Polarity Onsemi
85AC2107
Mosfet, N-Ch, 60V, 46A, 71W, To-252; Transistor Polarity Onsemi 85AC2107
MOSFET, N-CH, 60V, 46A, 71W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 46A, 71W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET Single N-CH 60V 40A - 598-NTD5865NLT4G - Utmel Electronic Limited
Hong Kong, China
MOSFET Single N-CH 60V 40A
598-NTD5865NLT4G
MOSFET Single N-CH 60V 40A 598-NTD5865NLT4G
MOSFET Single N-CH 60V 40A

MOSFET Single N-CH 60V 40A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1083842-NTD5865NLT4G 278-NTD5865NLT4G NTD5865NLT4GOSTR-ND NTD5865NLT4G NTD5865NLT4G NTD5865NLT4G NTD5865NLT4G 38837874 40T1781 85AC2107 598-NTD5865NLT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NLT4G N-Channel 60V 46A DPAK MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet, N-Ch, 60V, 46A, 71W, To-252; Channel Type Onsemi Mosfet, N-Ch, 60V, 46A, 71W, To-252; Transistor Polarity Onsemi MOSFET Single N-CH 60V 40A
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 71000 milliwatts 52000 milliwatts 71000 milliwatts 71000 milliwatts 52000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data