onsemi N-Channel 30V 54A MOSFET Transistor NVD4810NT4G-VF01

Description
Single N-Channel Power MOSFET 30V, 54A, 10mΩ, 2500-REEL Product overview: NVD4810NT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4810NT4G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 54A, 10mΩ, 2500-REEL Product overview: NVD4810NT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4810NT4G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 54A MOSFET Transistor
278-NVD4810NT4G-VF01
N-Channel 30V 54A MOSFET Transistor 278-NVD4810NT4G-VF01
Single N-Channel Power MOSFET 30V, 54A, 10mΩ, 2500-REEL Product overview: NVD4810NT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4810NT4G-VF01 can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 54A, 10mΩ, 2500-REEL Product overview: NVD4810NT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4810NT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - NVD4810NT4G-VF01-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD4810NT4G-VF01-ND
Single FETs, MOSFETs NVD4810NT4G-VF01-ND
N-Channel 30V 9A (Ta), 54A (Tc) 1.4W (Ta), 50W (Tc) Surface Mount DPAK-3

N-Channel 30V 9A (Ta), 54A (Tc) 1.4W (Ta), 50W (Tc) Surface Mount DPAK-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4810NT4G-VF01 - 1084099-NVD4810NT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4810NT4G-VF01
1084099-NVD4810NT4G-VF01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4810NT4G-VF01 1084099-NVD4810NT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1084099-NVD4810NT4G- VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta), 54A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 1350pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084099-NVD4810NT4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta), 54A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 1350pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 30V 54A DPAK - 598-NVD4810NT4G-VF01 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 54A DPAK
598-NVD4810NT4G-VF01
MOSFET N-CH 30V 54A DPAK 598-NVD4810NT4G-VF01
MOSFET N-CH 30V 54A DPAK

MOSFET N-CH 30V 54A DPAK

Supplier's Site
MOSFET NFET DPAK 30V 54A 10MOHM

MOSFET NFET DPAK 30V 54A 10MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD4810NT4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD4810NT4G-VF01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD4810NT4G-VF01
MOSFET N-CH 30V 9A/54A DPAK

MOSFET N-CH 30V 9A/54A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVD4810NT4G-VF01 NVD4810NT4G-VF01-ND 1084099-NVD4810NT4G-VF01 598-NVD4810NT4G-VF01 NVD4810NT4G-VF01 NVD4810NT4G-VF01
Product Name N-Channel 30V 54A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4810NT4G-VF01 MOSFET N-CH 30V 54A DPAK MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data