Manufacturer: ON Semiconductor
Win Source Part Number: 1232372-NTD25P03L
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Power Management
Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 75-TUBE
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | 1232372-NTD25P03L | 598-NTD25P03L |
| Product Name | Electrical Parts - NTD25P03L | Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 75-TUBE |
| Package Type | SOT3 |