35V 6.2A 40mΩ@10V,5A 4.2W 1.8V@250uA 95pF@20V P Channel 970pF@20V 9.8nC@4.5V -55℃~+150℃@(Tj) SOT-223 MOSFETs ROHS
35V 6.2A 40mΩ@10V,5A 4.2W 1.8V@250uA 1 Piece P-Channel SOT-223-4 MOSFETs ROHS
35V 6.2A 40mΩ@10V,5A 4.2W 1.8V@250uA P Channel SOT-223-4 MOSFETs ROHS
| Utmel Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 15928-NDT456P-VB | NDT456P-VB | NDT456P-VB |
| Product Name | 35V 6.2A 40mΩ@10V,5A 4.2W 1.8V@250uA 95pF@20V P Channel 970pF@20V 9.8nC@4.5V -55℃~+150℃@(Tj) SOT-223 MOSFETs ROHS | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | ||
| V(BR)DSS | 35 volts | ||
| VGS(off) | 1.8 volts | ||
| rDS(on) | 0.0400 ohms |