STMicroelectronics, Inc. RF FETs, MOSFETs PD55035-E

Description
RF Mosfet LDMOS 12.5V 200mA 500MHz 16.9dB 35W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 12.5V 200mA 500MHz 16.9dB 35W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-6717-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-6717-5-ND
RF FETs, MOSFETs 497-6717-5-ND
RF Mosfet LDMOS 12.5V 200mA 500MHz 16.9dB 35W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 12.5V 200mA 500MHz 16.9dB 35W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55035-E - 851768-PD55035-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55035-E
851768-PD55035-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55035-E 851768-PD55035-E
Manufacturer: STMicroelectronics Win Source Part Number: 851768-PD55035-E Features: RF Mosfet 12.5 V 200 mA Package: Tube Part Status: Obsolete Family Name: PD55035 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Other Part Number: 497-6717-5, PD55035-E-ND, PD55035E, -497-6717-5

Manufacturer: STMicroelectronics
Win Source Part Number: 851768-PD55035-E
Features: RF Mosfet 12.5 V 200 mA
Package: Tube
Part Status: Obsolete
Family Name: PD55035
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Other Part Number: 497-6717-5, PD55035-E-ND, PD55035E, -497-6717-5

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 35W 40V MOSFET Transistor
285-PD55035-E
N-Channel SMD 35W 40V MOSFET Transistor 285-PD55035-E
35W 40V 500MHz LDMOS RF Transistor, N-Channel, Surface Mount Product overview: PD55035-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 35W, 40V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 35W, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55035-E can be used for catalog matching and distributor lookup.

35W 40V 500MHz LDMOS RF Transistor, N-Channel, Surface Mount Product overview: PD55035-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 35W, 40V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 35W, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55035-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD55035-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD55035-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD55035-E
RF MOSFET LDMOS 12.5V PWRSO-10RF

RF MOSFET LDMOS 12.5V PWRSO-10RF

Supplier's Site
FET RF 40V 500MHZ PWRSO-10 - 761-PD55035-E - Utmel Electronic Limited
Hong Kong, China
FET RF 40V 500MHZ PWRSO-10
761-PD55035-E
FET RF 40V 500MHZ PWRSO-10 761-PD55035-E
FET RF 40V 500MHZ PWRSO-10

FET RF 40V 500MHZ PWRSO-10

Supplier's Site
RF FETs, MOSFETs - PD55035-E - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
PD55035-E
RF FETs, MOSFETs PD55035-E
FET RF 40V 500MHZ PWRSO-10

FET RF 40V 500MHZ PWRSO-10

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors RF MOSFET Transistors
Product Number 497-6717-5-ND 851768-PD55035-E 285-PD55035-E PD55035-E 761-PD55035-E PD55035-E
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55035-E N-Channel SMD 35W 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET RF 40V 500MHZ PWRSO-10 RF FETs, MOSFETs
Package Type PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) SOT3 PowerSO-10RF (Formed Lead) PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Polarity N-Channel N-Channel; N-CHANNEL
PD 95000 milliwatts
TJ -65 C (-85 F) -65 to 165 C (-85 to 329 F)
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data