onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP6411ANG NTP6411ANG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083987-NTP6411ANG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 217W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 77A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 72A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083987-NTP6411ANG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 217W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 77A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 72A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP6411ANG - 1083987-NTP6411ANG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP6411ANG
1083987-NTP6411ANG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP6411ANG 1083987-NTP6411ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1083987-NTP6411ANG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 217W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 77A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 72A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083987-NTP6411ANG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 217W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 77A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 3700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 72A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 77A MOSFET Transistor
278-NTP6411ANG
100V 77A MOSFET Transistor 278-NTP6411ANG
N-CH Power MOSFET 100V 77A TO-220AB TH Product overview: NTP6411ANG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP6411ANG can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 77A TO-220AB TH Product overview: NTP6411ANG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP6411ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTP6411ANGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP6411ANGOS-ND
Single FETs, MOSFETs NTP6411ANGOS-ND
N-Channel 100V 77A (Tc) 217W (Tc) Through Hole TO-220

N-Channel 100V 77A (Tc) 217W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP6411ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP6411ANG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP6411ANG
MOSFET N-CH 100V 77A TO220AB

MOSFET N-CH 100V 77A TO220AB

Supplier's Site
MOSFET NFET TO220 100V 72A 14MOH - 598-NTP6411ANG - Utmel Electronic Limited
Hong Kong, China
MOSFET NFET TO220 100V 72A 14MOH
598-NTP6411ANG
MOSFET NFET TO220 100V 72A 14MOH 598-NTP6411ANG
MOSFET NFET TO220 100V 72A 14MOH

MOSFET NFET TO220 100V 72A 14MOH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1083987-NTP6411ANG 278-NTP6411ANG NTP6411ANGOS-ND NTP6411ANG 598-NTP6411ANG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP6411ANG 100V 77A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NFET TO220 100V 72A 14MOH
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 217000 milliwatts 217000 milliwatts 217000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products