Nexperia B.V. 60 V, 5.2 A NPN low VCEsat transistor PBSS304NZ,135

Description
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Applications High-voltage DC-to-DC conversion High-voltage MOSFET gate driving High-voltage motor control High-voltage power switches (e.g. motors, fans)
Request a Quote
Description
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Applications High-voltage DC-to-DC conversion High-voltage MOSFET gate driving High-voltage motor control High-voltage power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of 60 V and a continuous collector current of 5.2 A, with a peak collector current of 10.4 A and a collector-emitter saturation voltage as low as 200 mV at 5.2 A and 260 mA base current. The device meets IEC 60134 for limiting values and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of 60 V and a continuous collector current of 5.2 A, with a peak collector current of 10.4 A and a collector-emitter saturation voltage as low as 200 mV at 5.2 A and 260 mA base current. The device meets IEC 60134 for limiting values and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
60 V, 5.2 A NPN low VCEsat transistor - PBSS304NZ,135 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 5.2 A NPN low VCEsat transistor
PBSS304NZ,135
60 V, 5.2 A NPN low VCEsat transistor PBSS304NZ,135
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Applications High-voltage DC-to-DC conversion High-voltage MOSFET gate driving High-voltage motor control High-voltage power switches (e.g. motors, fans)

NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package.

PNP complement: PBSS304PZ

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain (hFE) at high IC
  • High efficiency due to less heat generation

Applications

  • High-voltage DC-to-DC conversion
  • High-voltage MOSFET gate driving
  • High-voltage motor control
  • High-voltage power switches (e.g. motors, fans)
Supplier's Site Datasheet
Singapore, Singapore
60 V 5.2 A Bipolar Transistor
276-PBSS304NZ,135
60 V 5.2 A Bipolar Transistor 276-PBSS304NZ,135
PBSS304NZ - 60 V, 5.2 A NPN low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBSS304NZ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 5.2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 5.2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS304NZ,135 can be used for catalog matching and distributor lookup.

PBSS304NZ - 60 V, 5.2 A NPN low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBSS304NZ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 5.2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 5.2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS304NZ,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS304NZ,135 - 1086421-PBSS304NZ,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS304NZ,135
1086421-PBSS304NZ,135
TRANSISTORS - Transistors (BJT) - Single - PBSS304NZ,135 1086421-PBSS304NZ,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086421-PBSS304NZ,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 280mV @ 260mA, 5.2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086421-PBSS304NZ,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 280mV @ 260mA, 5.2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS304NZ,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS304NZ,135DKR-ND
Single Bipolar Transistors 1727-PBSS304NZ,135DKR-ND
Bipolar (BJT) Transistor NPN 60V 5.2A 130MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 60V 5.2A 130MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS304NZ,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS304NZ,135CT-ND
Single Bipolar Transistors 1727-PBSS304NZ,135CT-ND
Bipolar (BJT) Transistor NPN 60V 5.2A 130MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 60V 5.2A 130MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS304NZ,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS304NZ,135TR-ND
Single Bipolar Transistors 1727-PBSS304NZ,135TR-ND
Bipolar (BJT) Transistor NPN 60V 5.2A 130MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 60V 5.2A 130MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - PBSS304NZ,135 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS304NZ,135
Single Bipolar Transistors PBSS304NZ,135
TRANS NPN 60V 5.2A SOT223

TRANS NPN 60V 5.2A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS304NZ,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS304NZ,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS304NZ,135
TRANS NPN 60V 5.2A SOT223

TRANS NPN 60V 5.2A SOT223

Supplier's Site
Transistor, Npn, 60V, 5.2A, L Sat, Sot223; Transistor Polarity Nexperia - 71T7089 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 5.2A, L Sat, Sot223; Transistor Polarity Nexperia
71T7089
Transistor, Npn, 60V, 5.2A, L Sat, Sot223; Transistor Polarity Nexperia 71T7089
TRANSISTOR, NPN, 60V, 5.2A, L SAT, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:5.2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 5.2A, L SAT, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:5.2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
TRANS NPN 60V 5.2A SOT-223 - 554-PBSS304NZ,135 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 5.2A SOT-223
554-PBSS304NZ,135
TRANS NPN 60V 5.2A SOT-223 554-PBSS304NZ,135
TRANS NPN 60V 5.2A SOT-223

TRANS NPN 60V 5.2A SOT-223

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number PBSS304NZ,135 276-PBSS304NZ,135 1086421-PBSS304NZ,135 1727-PBSS304NZ,135DKR-ND PBSS304NZ,135 PBSS304NZ,135 71T7089 554-PBSS304NZ,135
Product Name 60 V, 5.2 A NPN low VCEsat transistor 60 V 5.2 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS304NZ,135 Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 60V, 5.2A, L Sat, Sot223; Transistor Polarity Nexperia TRANS NPN 60V 5.2A SOT-223
Package Type SOT223; SOT223 SOT223 SOT3; SOT-223 SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA AEC-Q100 TO-3
TJ -65 C (-85 F) 150 C (302 F)
Polarity NPN; NPN NPN NPN; NPN NPN NPN; NPN
Transistor Grade / Operating Range Automotive
IC(max) 5200 milliamps 5200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846BW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers