N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK
11.4A, 25V, 0.13ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C, DPAK-3 Product overview: NTD14N03R from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11.4A, 25V, 0.13ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11.4A, 25V, 0.13ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD14N03R can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232347-NTD14N03R
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
MOSFET N-CH 25V 2.5A DPAK
MOSFET N-CH 25V 2.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTD14N03ROS-ND | 278-NTD14N03R | 1232347-NTD14N03R | NTD14N03R | 598-NTD14N03R |
| Product Name | Single FETs, MOSFETs | N-Channel 11.4A 25V 0.13ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD14N03R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 25V 2.5A DPAK |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 20800 milliwatts | 1560 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tube; Tube | Tube; Tube |