onsemi Single FETs, MOSFETs NTMFS5H409NLT1G

Description
N-Channel 40V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS5H409NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H409NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5H409NLT1GOSCT-ND
N-Channel 40V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5H409NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H409NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5H409NLT1GOSDKR-ND
N-Channel 40V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5H409NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H409NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5H409NLT1GOSTR-ND
N-Channel 40V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 270A MOSFET Transistor
278-NTMFS5H409NLT1G
N-Channel 40V 270A MOSFET Transistor 278-NTMFS5H409NLT1G
Single N-Channel Power MOSFET 40V, 270A, 1.1mΩ Power MOSFET 40V 270A 1.1 mOhm Single N?Channel SO-8FL Logic Level, 1500-REEL Product overview: NTMFS5H409NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 270A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 270A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H409NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 270A, 1.1mΩ Power MOSFET 40V 270A 1.1 mOhm Single N?Channel SO-8FL Logic Level, 1500-REEL Product overview: NTMFS5H409NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 270A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 270A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H409NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H409NLT1G - 929477-NTMFS5H409NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H409NLT1G
929477-NTMFS5H409NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H409NLT1G 929477-NTMFS5H409NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929477-NTMFS5H409NLT 1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5H409NLT1GOSDKR , 2266-NTMFS5H409NLT1G , NTMFS5H409NLT1GOSTR, NTMFS5H409NLT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 929477-NTMFS5H409NLT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS5H409NLT1GOSDKR, 2266-NTMFS5H409NLT1G, NTMFS5H409NLT1GOSTR, NTMFS5H409NLT1GOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5H409NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5H409NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5H409NLT1G
MOSFET N-CH 40V 41A/270A 5DFN

MOSFET N-CH 40V 41A/270A 5DFN

Supplier's Site
MOSFET N-CH 40V 41A DFN5 - 598-NTMFS5H409NLT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 41A DFN5
598-NTMFS5H409NLT1G
MOSFET N-CH 40V 41A DFN5 598-NTMFS5H409NLT1G
MOSFET N-CH 40V 41A DFN5

MOSFET N-CH 40V 41A DFN5

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T8 40V LOW COSS

MOSFET T8 40V LOW COSS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS5H409NLT1GOSCT-ND 278-NTMFS5H409NLT1G 929477-NTMFS5H409NLT1G NTMFS5H409NLT1G 598-NTMFS5H409NLT1G NTMFS5H409NLT1G
Product Name Single FETs, MOSFETs N-Channel 40V 270A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H409NLT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 40V 41A DFN5 MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) Surface Mount
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data