onsemi Bipolar Transistor Arrays, Pre-Biased MUN5215DW1T1G

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - MUN5215DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5215DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5215DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5215DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5215DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5215DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5215DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5215DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5215DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
50V 100mA Bipolar Transistor
293-MUN5215DW1T1G
50V 100mA Bipolar Transistor 293-MUN5215DW1T1G
NPN Digital Transistor 50V 100mA SOT-363-6 T/R Product overview: MUN5215DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5215DW1T1G can be used for catalog matching and distributor lookup.

NPN Digital Transistor 50V 100mA SOT-363-6 T/R Product overview: MUN5215DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5215DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MUN5215DW1T1G - Rochester Electronics
Newburyport, MA, United States
Dual NPN Bipolar Digital Transistor (BRT)

Dual NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5215DW1T1G - 024608-MUN5215DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5215DW1T1G
024608-MUN5215DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5215DW1T1G 024608-MUN5215DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024608-MUN5215DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 160 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024608-MUN5215DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Brt Transistor, 50V, 10Kohm, Sc88; Digital Transistor Polarity Onsemi - 84K8821 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10Kohm, Sc88; Digital Transistor Polarity Onsemi
84K8821
Brt Transistor, 50V, 10Kohm, Sc88; Digital Transistor Polarity Onsemi 84K8821
BRT TRANSISTOR, 50V, 10KOHM, SC88; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 Pin RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10KOHM, SC88; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 Pin RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 10Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi - 88H4936 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi
88H4936
Brt Transistor, 50V, 10Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi 88H4936
BRT TRANSISTOR, 50V, 10KOHM, SC88, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10KOHM, SC88, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - MUN5215DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5215DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5215DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5215DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5215DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5215DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site
TRANS 2NPN PREBIAS 0.25W SOT363 - 598-MUN5215DW1T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 0.25W SOT363
598-MUN5215DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363 598-MUN5215DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number MUN5215DW1T1GOSCT-ND 293-MUN5215DW1T1G MUN5215DW1T1G 024608-MUN5215DW1T1G 84K8821 88H4936 MUN5215DW1T1G MUN5215DW1T1G 598-MUN5215DW1T1G
Product Name Bipolar Transistor Arrays, Pre-Biased 50V 100mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5215DW1T1G Brt Transistor, 50V, 10Kohm, Sc88; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 10Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS 2NPN PREBIAS 0.25W SOT363
Polarity NPN NPN NPN NPN; 2 NPN - Pre-Biased (Dual) 2 NPN - Pre-Biased (Dual); NPN NPN; NPN
Package Type 6-TSSOP, SC-88, SOT-363 SC-88/SC70-6/SOT-363 6 LEAD SOT3; SC-88/SC70-6/SOT-363 TO-3 TO-3 6-TSSOP, SC-88, SOT-363
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data