N-Channel 20V 100A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087756-PH3120L,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 48.5nC @ 4.5V
Max Input Capacitance: 4457pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.65 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 100A LFPAK
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1727-3052-2-ND | 1087756-PH3120L,115 | 554-PH3120L,115 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3120L,115 | MOSFET N-CH 20V 100A LFPAK |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SC-100, SOT-669 | SOT3; LFPAK56, Power-SO8 | |
| V(BR)DSS | 20 volts | 20 volts | |
| PD | 62500 milliwatts | 62500 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |