N-Channel 30V 16A (Ta), 156A (Tc) 910mW (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer: ON Semiconductor
Win Source Part Number: 1232560-NTMFS4833NT3
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 156A (Tc)
Family Name: NTMFS4833N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 88nC @ 11.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 5600pF @ 12V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 910mW (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 2 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): BSC022N03SGXT; BSC022N03S G; BSC022N03S;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 16A/156A 5DFN
N CHANNEL MOSFET, 30V, 191A, DFN5; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:191A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes
N CHANNEL MOSFET, 30V, 191A, DFN5, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:191A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5VRoHS Compliant: Yes
Trans MOSFET N-CH 30V 28A 8-Pin SO-FL T/R
MOSFET N-CH 30V 16A/156A 5DFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS4833NT3GOSTR-ND | 1232560-NTMFS4833NT3G | NTMFS4833NT3G | 09R9667 | 598-NTMFS4833NT3G | NTMFS4833NT3G | NTMFS4833NT3G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NT3G | Single FETs, MOSFETs | N Channel Mosfet, 30V, 191A, Dfn5; Channel Type Onsemi | Trans MOSFET N-CH 30V 28A 8-Pin SO-FL T/R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| Package Type | 8-PowerTDFN, 5 Leads | SO-8; SOT3 | 8-PowerTDFN, 5 Leads | TO-3 | 8-PowerTDFN, 5 Leads | ||
| QG | 88 nC | ||||||
| PD | 910 to 125000 milliwatts | 910 milliwatts | 2350 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |