onsemi Single Bipolar Transistors NZT560

Description
Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NZT560TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT560TR-ND
Single Bipolar Transistors NZT560TR-ND
Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - NZT560DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT560DKR-ND
Single Bipolar Transistors NZT560DKR-ND
Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - NZT560CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT560CT-ND
Single Bipolar Transistors NZT560CT-ND
Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
80V Bipolar Transistor
2087-NZT560
80V Bipolar Transistor 2087-NZT560
Bipolar Transistors - BJT NPN/ 80V Product overview: NZT560 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-NZT560 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN/ 80V Product overview: NZT560 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-NZT560 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NZT560 - 060738-NZT560 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT560
060738-NZT560
TRANSISTORS - Transistors (BJT) - Single - NZT560 060738-NZT560
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060738-NZT560 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060738-NZT560
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R - 598-NZT560 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R
598-NZT560
Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R 598-NZT560
Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R

Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NZT560
Bipolar Transistors - BJT NZT560
Bipolar Transistors - BJT NPN/ 80V

Bipolar Transistors - BJT NPN/ 80V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT560 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT560
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT560
TRANS NPN 60V 3A SOT223-4

TRANS NPN 60V 3A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NZT560TR-ND 2087-NZT560 060738-NZT560 598-NZT560 NZT560 NZT560
Product Name Single Bipolar Transistors 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NZT560 Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA Reel SOT3; SOT-223-4 SOT223; SOT-223-4
Packing Method Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
fT 75 MHz
Unlock Full Specs
to access all available technical data