onsemi N-Channel 1000mA 25V MOSFET Transistor NTJS4405NT4G

Description
1000mA, 25V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, CASE 419B-02, SC-88, SC-70-6, 6 PIN Product overview: NTJS4405NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000mA, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000mA, 25V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4405NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1000mA, 25V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, CASE 419B-02, SC-88, SC-70-6, 6 PIN Product overview: NTJS4405NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000mA, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000mA, 25V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4405NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1000mA 25V MOSFET Transistor
278-NTJS4405NT4G
N-Channel 1000mA 25V MOSFET Transistor 278-NTJS4405NT4G
1000mA, 25V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, CASE 419B-02, SC-88, SC-70-6, 6 PIN Product overview: NTJS4405NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000mA, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000mA, 25V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4405NT4G can be used for catalog matching and distributor lookup.

1000mA, 25V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, CASE 419B-02, SC-88, SC-70-6, 6 PIN Product overview: NTJS4405NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000mA, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000mA, 25V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4405NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4405NT4G - 060653-NTJS4405NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4405NT4G
060653-NTJS4405NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4405NT4G 060653-NTJS4405NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060653-NTJS4405NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 630mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 60pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060653-NTJS4405NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 630mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTJS4405NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS4405NT4G-ND
Single FETs, MOSFETs NTJS4405NT4G-ND
N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
 - NTJS4405NT4G - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1A I(D), 25V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 1A I(D), 25V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJS4405NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJS4405NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJS4405NT4G
MOSFET N-CH 25V 1A SC88/SC70-6

MOSFET N-CH 25V 1A SC88/SC70-6

Supplier's Site
MOSFET N-CH 25V 1A SOT-363 - 598-NTJS4405NT4G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 25V 1A SOT-363
598-NTJS4405NT4G
MOSFET N-CH 25V 1A SOT-363 598-NTJS4405NT4G
MOSFET N-CH 25V 1A SOT-363

MOSFET N-CH 25V 1A SOT-363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTJS4405NT4G 060653-NTJS4405NT4G NTJS4405NT4G-ND NTJS4405NT4G NTJS4405NT4G 598-NTJS4405NT4G
Product Name N-Channel 1000mA 25V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4405NT4G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 25V 1A SOT-363
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 630 milliwatts 630 milliwatts 630 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 25 volts 25 volts
Package Type SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 SC-70-6 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data