60V 16.9A 73mΩ@10V,6.6A 41.7W 3V@250uA N Channel TO-252-2 MOSFETs ROHS
60V 16.9A 73mΩ@10V,6.6A 41.7W 3V@250uA 40pF@30V N Channel 860pF@30V 19.8nC@10V -55℃~+150℃@(Tj) TO-252 MOSFETs ROHS
60V 16.9A 73mΩ@10V,6.6A 41.7W 3V@250uA 1 N-Channel TO-252-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NTD3055L170T4G-VB | 15928-NTD3055L170T4G-VB | NTD3055L170T4G-VB |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | 60V 16.9A 73mΩ@10V,6.6A 41.7W 3V@250uA 40pF@30V N Channel 860pF@30V 19.8nC@10V -55℃~+150℃@(Tj) TO-252 MOSFETs ROHS | Transistors |
| Polarity | N-Channel | ||
| V(BR)DSS | 60 volts | ||
| VGS(off) | 3 volts | ||
| rDS(on) | 0.0730 ohms |