Manufacturer: ON Semiconductor
Win Source Part Number: 1083006-NID9N05CLT4
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Voltage
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Load: 52V (Max)
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH CLAMP 9A 52V DPAK
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1083006-NID9N05CLT4 | 598-NID9N05CLT4 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NID9N05CLT4 | MOSFET N-CH CLAMP 9A 52V DPAK |
| Polarity | N-Channel | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package Type | SOT3; DPAK-3 | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |
| Transistor Technology / Material | SILICON |