Manufacturer: ON Semiconductor
Win Source Part Number: 059496-MPSW51ARLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: MPSW51A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 700mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 100mA, 1V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2N6727STZ; BC327-25-AP; BC327-40-AP;
Introduction Date: July 29, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)
PNP BJT Transistor, 40V, 1A, 1W, 50MHz, TO-92 Product overview: MPSW51ARLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW51ARLRAG can be used for catalog matching and distributor lookup.
TRANS PNP 40V 1A TO92
TRANS PNP 40V 1A TO-92
BIPOLAR TRANSISTOR, PNP, -40V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 059496-MPSW51ARLRAG | MPSW51ARLRAG-ND | 276-MPSW51ARLRAG | MPSW51ARLRAG | 598-MPSW51ARLRAG | 42K1479 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSW51ARLRAG | Single Bipolar Transistors | 40V 1A 1W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 40V 1A TO-92 | Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | TO-92; SOT3; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-3 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | |||
| VCBO | 50 volts |