Sharp Corporation 5KV DIP Bipolar Transistor PC849

Description
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC849 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC849 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC849 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC849 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV DIP Bipolar Transistor
903-PC849
5KV DIP Bipolar Transistor 903-PC849
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC849 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC849 can be used for catalog matching and distributor lookup.

OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC849 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC849 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC849 - 1235795-PC849 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC849
1235795-PC849
Optoisolators - Transistor, Photovoltaic Output - PC849 1235795-PC849
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235795-PC849 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 16-DIP Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): IS849; PC817X0NSZ1B; PC817XNNSZ1B; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235795-PC849
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 16-DIP
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): IS849; PC817X0NSZ1B; PC817XNNSZ1B;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
OPTOISOLTR 5KV 4CH TRANS 16-DIP - 733-PC849 - Utmel Electronic Limited
Hong Kong, China
OPTOISOLTR 5KV 4CH TRANS 16-DIP
733-PC849
OPTOISOLTR 5KV 4CH TRANS 16-DIP 733-PC849
OPTOISOLTR 5KV 4CH TRANS 16-DIP

OPTOISOLTR 5KV 4CH TRANS 16-DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 903-PC849 1235795-PC849 733-PC849
Product Name 5KV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC849 OPTOISOLTR 5KV 4CH TRANS 16-DIP
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data