onsemi MOSFETs NTMTS4D3N15MC

Description
ON Semiconductor NTMTS4D3N15MC
Request a Quote Datasheet
Description
ON Semiconductor NTMTS4D3N15MC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2296485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2296485
MOSFETs 2296485
ON Semiconductor NTMTS4D3N15MC

ON Semiconductor NTMTS4D3N15MC

Supplier's Site
MOSFETs - 2296484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2296484
MOSFETs 2296484
ON Semiconductor NTMTS4D3N15MC

ON Semiconductor NTMTS4D3N15MC

Supplier's Site
MOSFETs - 2296485P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2296485P
MOSFETs 2296485P
ON Semiconductor NTMTS4D3N15MC

ON Semiconductor NTMTS4D3N15MC

Supplier's Site
Single FETs, MOSFETs - 488-NTMTS4D3N15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTS4D3N15MCTR-ND
Single FETs, MOSFETs 488-NTMTS4D3N15MCTR-ND
N-Channel 150V 22A (Ta), 174A (Tc) 5W (Ta), 293W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 150V 22A (Ta), 174A (Tc) 5W (Ta), 293W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMTS4D3N15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTS4D3N15MCCT-ND
Single FETs, MOSFETs 488-NTMTS4D3N15MCCT-ND
N-Channel 150V 22A (Ta), 174A (Tc) 5W (Ta), 293W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 150V 22A (Ta), 174A (Tc) 5W (Ta), 293W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMTS4D3N15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTS4D3N15MCDKR-ND
Single FETs, MOSFETs 488-NTMTS4D3N15MCDKR-ND
N-Channel 150V 22A (Ta), 174A (Tc) 5W (Ta), 293W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 150V 22A (Ta), 174A (Tc) 5W (Ta), 293W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMTS4D3N15MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMTS4D3N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMTS4D3N15MC
SINGLE N-CHANNEL POWER MOSFET 15

SINGLE N-CHANNEL POWER MOSFET 15

Supplier's Site
150V 174A 293W 3.4mΩ@10V,95A 3.6V@521uA 12.5pF@75V N Channel 6.514nF@75V 79nC@10V -55℃~+175℃@(Tj) DFNW-8 MOSFETs ROHS - 598-NTMTS4D3N15MC - Utmel Electronic Limited
Hong Kong, China
150V 174A 293W 3.4mΩ@10V,95A 3.6V@521uA 12.5pF@75V N Channel 6.514nF@75V 79nC@10V -55℃~+175℃@(Tj) DFNW-8 MOSFETs ROHS
598-NTMTS4D3N15MC
150V 174A 293W 3.4mΩ@10V,95A 3.6V@521uA 12.5pF@75V N Channel 6.514nF@75V 79nC@10V -55℃~+175℃@(Tj) DFNW-8 MOSFETs ROHS 598-NTMTS4D3N15MC
150V 174A 293W 3.4mΩ@10V,95A 3.6V@521uA 12.5pF@75V N Channel 6.514nF@75V 79nC@10V -55℃~+175℃@(Tj) DFNW-8 MOSFETs ROHS

150V 174A 293W 3.4mΩ@10V,95A 3.6V@521uA 12.5pF@75V N Channel 6.514nF@75V 79nC@10V -55℃~+175℃@(Tj) DFNW-8 MOSFETs ROHS

Supplier's Site
Mosfet, N-Ch, 150V, 174A, Dfnw Rohs Compliant Onsemi - 50AJ5898 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 174A, Dfnw Rohs Compliant Onsemi
50AJ5898
Mosfet, N-Ch, 150V, 174A, Dfnw Rohs Compliant Onsemi 50AJ5898
MOSFET, N-CH, 150V, 174A, DFNW ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 174A, DFNW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2296485 488-NTMTS4D3N15MCTR-ND NTMTS4D3N15MC 598-NTMTS4D3N15MC 50AJ5898
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs 150V 174A 293W 3.4mΩ@10V,95A 3.6V@521uA 12.5pF@75V N Channel 6.514nF@75V 79nC@10V -55℃~+175℃@(Tj) DFNW-8 MOSFETs ROHS Mosfet, N-Ch, 150V, 174A, Dfnw Rohs Compliant Onsemi
Package Type DFN 8-PowerTDFN 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFSL4010-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details