onsemi 50V 45V 500mA SOT-23 Bipolar Transistor NSVBC817-16LT1G

Description
NPN BJT, 50V VCBO, 45V VCEO, 500mA IC, 100MHz fT, SOT-23-3 Product overview: NSVBC817-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 45V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 45V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC817-16LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT, 50V VCBO, 45V VCEO, 500mA IC, 100MHz fT, SOT-23-3 Product overview: NSVBC817-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 45V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 45V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC817-16LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 45V 500mA SOT-23 Bipolar Transistor
276-NSVBC817-16LT1G
50V 45V 500mA SOT-23 Bipolar Transistor 276-NSVBC817-16LT1G
NPN BJT, 50V VCBO, 45V VCEO, 500mA IC, 100MHz fT, SOT-23-3 Product overview: NSVBC817-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 45V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 45V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC817-16LT1G can be used for catalog matching and distributor lookup.

NPN BJT, 50V VCBO, 45V VCEO, 500mA IC, 100MHz fT, SOT-23-3 Product overview: NSVBC817-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 45V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 45V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC817-16LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSVBC817-16LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBC817-16LT1GOSCT-ND
Single Bipolar Transistors NSVBC817-16LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVBC817-16LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBC817-16LT1GOSTR-ND
Single Bipolar Transistors NSVBC817-16LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVBC817-16LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBC817-16LT1GOSDKR-ND
Single Bipolar Transistors NSVBC817-16LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1383069-NSVBC817-16LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1383069-NSVBC817-16LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1383069-NSVBC817-16LT1G
Win Source Part Number: 1383069-NSVBC817-16L T1G Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Tape & Reel Standard Package: 3,000 pcs Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: ON Semiconductor Base Product Number: NSVBC817 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383069-NSVBC817-16LT1G
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Package: Tape & Reel
Standard Package: 3,000 pcs
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 100MHz
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: ON Semiconductor
Base Product Number: NSVBC817
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Trans, Npn, 45V, 0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi - 74AC1468 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi
74AC1468
Trans, Npn, 45V, 0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi 74AC1468
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 45V, 0.5A, 150DEG C, 0.3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 86X0910 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
86X0910
Npn Bipolar Transistor / Reel Onsemi 86X0910
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVBC817-16LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVBC817-16LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVBC817-16LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - NSVBC817-16LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSVBC817-16LT1G
Single Bipolar Transistors NSVBC817-16LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R - 598-NSVBC817-16LT1G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R
598-NSVBC817-16LT1G
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R 598-NSVBC817-16LT1G
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R

Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVBC817-16LT1G
Bipolar Transistors - BJT NSVBC817-16LT1G
Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 45V

Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 45V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSVBC817-16LT1G NSVBC817-16LT1GOSCT-ND 1383069-NSVBC817-16LT1G 74AC1468 86X0910 NSVBC817-16LT1G NSVBC817-16LT1G 598-NSVBC817-16LT1G NSVBC817-16LT1G
Product Name 50V 45V 500mA SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Trans, Npn, 45V, 0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN; NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data