onsemi Single FETs, MOSFETs NTB45N06LT4G

Description
N-Channel 60V 45A (Ta) 2.4W (Ta), 125W (Tj) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 60V 45A (Ta) 2.4W (Ta), 125W (Tj) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB45N06LT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB45N06LT4GOSTR-ND
Single FETs, MOSFETs NTB45N06LT4GOSTR-ND
N-Channel 60V 45A (Ta) 2.4W (Ta), 125W (Tj) Surface Mount D²PAK

N-Channel 60V 45A (Ta) 2.4W (Ta), 125W (Tj) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06LT4G - 025745-NTB45N06LT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06LT4G
025745-NTB45N06LT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06LT4G 025745-NTB45N06LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 025745-NTB45N06LT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 125W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 28 mOhm @ 22.5A, 5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025745-NTB45N06LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 125W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 45A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 28 mOhm @ 22.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 45A MOSFET Transistor
278-NTB45N06LT4G
60V 45A MOSFET Transistor 278-NTB45N06LT4G
N-Ch MOSFET, 60V, 45A, 28mR RdsOn, D2PAK Product overview: NTB45N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB45N06LT4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 45A, 28mR RdsOn, D2PAK Product overview: NTB45N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB45N06LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) D2PAK T/R - 598-NTB45N06LT4G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) D2PAK T/R
598-NTB45N06LT4G
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) D2PAK T/R 598-NTB45N06LT4G
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) D2PAK T/R

Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 45A N-Channel

MOSFET 60V 45A N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB45N06LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB45N06LT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB45N06LT4G
MOSFET N-CH 60V 45A D2PAK

MOSFET N-CH 60V 45A D2PAK

Supplier's Site
Single FETs, MOSFETs - NTB45N06LT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB45N06LT4G
Single FETs, MOSFETs NTB45N06LT4G
MOSFET N-CH 60V 45A D2PAK

MOSFET N-CH 60V 45A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTB45N06LT4GOSTR-ND 025745-NTB45N06LT4G 278-NTB45N06LT4G 598-NTB45N06LT4G NTB45N06LT4G NTB45N06LT4G NTB45N06LT4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06LT4G 60V 45A MOSFET Transistor Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) D2PAK T/R MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 60 volts 60 volts 60 volts
PD 2400 to 125000 milliwatts 125000 milliwatts 125000 milliwatts 2400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data