Nexperia B.V. 40V Low VCEsat NPN Transistor PBSS4140U,115

Description
NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140U Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation Enhanced performance over SOT231A general purpose packaged transistors AEC-Q101 qualified Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)
Request a Quote
Description
NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140U Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation Enhanced performance over SOT231A general purpose packaged transistors AEC-Q101 qualified Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN transistor in a SOT323 surface-mounted plastic package, rated for 40 V collector-emitter voltage and 1 A continuous collector current, with a collector-emitter saturation resistance of 260 mΩ to 500 mΩ at 500 mA collector current and 50 mA base current. It has a maximum power dissipation of 250 mW on a standard footprint and 350 mW on a 1 cm² collector pad, with an operating junction temperature range of -65 °C to 150 °C. It is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN transistor in a SOT323 surface-mounted plastic package, rated for 40 V collector-emitter voltage and 1 A continuous collector current, with a collector-emitter saturation resistance of 260 mΩ to 500 mΩ at 500 mA collector current and 50 mA base current. It has a maximum power dissipation of 250 mW on a standard footprint and 350 mW on a 1 cm² collector pad, with an operating junction temperature range of -65 °C to 150 °C. It is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
40V Low VCEsat NPN Transistor - PBSS4140U,115 - Nexperia B.V.
Nijmegen, Netherlands
40V Low VCEsat NPN Transistor
PBSS4140U,115
40V Low VCEsat NPN Transistor PBSS4140U,115
NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140U Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation Enhanced performance over SOT231A general purpose packaged transistors AEC-Q101 qualified Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)

NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package.

PNP complement: PBSS5140U

Features and benefits

  • Low collector-emitter saturation voltage
  • High current capabilities
  • Improved device reliability due to reduced heat generation
  • Enhanced performance over SOT231A general purpose packaged transistors
  • AEC-Q101 qualified

Applications

  • General purpose switching and muting
  • LCD backlighting
  • Supply line switching circuits
  • Battery driven equipment (mobile phones, video cameras and hand-held devices)
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325631-PBSS4140U,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325631-PBSS4140U,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325631-PBSS4140U,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325631-PBSS4140U,11 5 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 350 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 500mA, 5V Frequency - Transition: 150MHz Supplier Device Package: SOT-323 Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 568-6783-2-ND,568-67 83-1-ND,PBSS4140U T/R-ND,568-6783-2,93 4056514115,568-6783- 1,PBSS4140U,115-ND,1 727-5343-6,1727-5343 -2,568-6783-6-ND,568 -6783-6,PBSS4140U T/R,1727-5343-1 Base Product Number: PBSS4140 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325631-PBSS4140U,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 350 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 500mA, 5V
Frequency - Transition: 150MHz
Supplier Device Package: SOT-323
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-6783-2-ND,568-6783-1-ND,PBSS4140U T/R-ND,568-6783-2,934056514115,568-6783-1,PBSS4140U,115-ND,1727-5343-6,1727-5343-2,568-6783-6-ND,568-6783-6,PBSS4140U T/R,1727-5343-1
Base Product Number: PBSS4140
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Bipolar Transistors - 1727-5343-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5343-6-ND
Single Bipolar Transistors 1727-5343-6-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5343-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5343-2-ND
Single Bipolar Transistors 1727-5343-2-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5343-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5343-1-ND
Single Bipolar Transistors 1727-5343-1-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
40V Bipolar Transistor
276-PBSS4140U,115
40V Bipolar Transistor 276-PBSS4140U,115
PBSS4140U - 40V Low VCEsat NPN Transistor SC-70 3-Pin Product overview: PBSS4140U,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4140U,115 can be used for catalog matching and distributor lookup.

PBSS4140U - 40V Low VCEsat NPN Transistor SC-70 3-Pin Product overview: PBSS4140U,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4140U,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 150 Mhz, 250 Mw, 1 A, 300 Rohs Compliant Nexperia - 38K6386 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 150 Mhz, 250 Mw, 1 A, 300 Rohs Compliant Nexperia
38K6386
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 150 Mhz, 250 Mw, 1 A, 300 Rohs Compliant Nexperia 38K6386
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 40 V, 150 MHz, 250 mW, 1 A, 300 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 40 V, 150 MHz, 250 mW, 1 A, 300 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 40 V, 150 Mhz, 250 Mw, 1 A, 200 Rohs Compliant Nexperia - 93X4527 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 40 V, 150 Mhz, 250 Mw, 1 A, 200 Rohs Compliant Nexperia
93X4527
Bipolar (Bjt) Single Transistor, Npn, 40 V, 150 Mhz, 250 Mw, 1 A, 200 Rohs Compliant Nexperia 93X4527
Bipolar (BJT) Single Transistor, NPN, 40 V, 150 MHz, 250 mW, 1 A, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 40 V, 150 MHz, 250 mW, 1 A, 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4140U,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4140U,115
TRANS NPN 40V 1A SOT323

TRANS NPN 40V 1A SOT323

Supplier's Site
Shenzhen, China
Single Bipolar Transistors
PBSS4140U,115
Single Bipolar Transistors PBSS4140U,115
TRANS NPN 40V 1A SOT323

TRANS NPN 40V 1A SOT323

Supplier's Site Datasheet
PBSS4140U Series 40 V 1 A SMT NPN Low VCEsat Transistor - SOT-323 - 554-PBSS4140U,115 - Utmel Electronic Limited
Hong Kong, China
PBSS4140U Series 40 V 1 A SMT NPN Low VCEsat Transistor - SOT-323
554-PBSS4140U,115
PBSS4140U Series 40 V 1 A SMT NPN Low VCEsat Transistor - SOT-323 554-PBSS4140U,115
PBSS4140U Series 40 V 1 A SMT NPN Low VCEsat Transistor - SOT-323

PBSS4140U Series 40 V 1 A SMT NPN Low VCEsat Transistor - SOT-323

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PBSS4140U,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PBSS4140U,115
40V 350mW 300@500mA,5V 1A NPN SOT-323-3 Bipolar Transistors - BJT ROHS

40V 350mW 300@500mA,5V 1A NPN SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PBSS4140U,115 1325631-PBSS4140U,115 1727-5343-6-ND 276-PBSS4140U,115 38K6386 PBSS4140U,115 PBSS4140U,115 554-PBSS4140U,115 PBSS4140U,115
Product Name 40V Low VCEsat NPN Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 40V Bipolar Transistor Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 150 Mhz, 250 Mw, 1 A, 300 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors PBSS4140U Series 40 V 1 A SMT NPN Low VCEsat Transistor - SOT-323 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 AEC-Q100 SOT323; SC-70, SOT-323 SOT323
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Power Gain 300 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers