30V 60.5A 8mΩ@10V,10A 5W 2.5V@250uA 390pF@15V P Channel 2.55nF@15V 57nC@10V -55℃~+150℃@(Tj) TO-220AB MOSFETs ROHS
30V 60.5A 8mΩ@10V,10A 5W 2.5V@250uA P Channel TO-220AB-3 MOSFETs ROHS
30V 60.5A 8mΩ@10V,10A 5W 2.5V@250uA 1 Piece P-Channel TO-220AB-3 MOSFETs ROHS
| Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 15928-NDP6020P-VB | NDP6020P-VB | NDP6020P-VB |
| Product Name | 30V 60.5A 8mΩ@10V,10A 5W 2.5V@250uA 390pF@15V P Channel 2.55nF@15V 57nC@10V -55℃~+150℃@(Tj) TO-220AB MOSFETs ROHS | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | ||
| V(BR)DSS | 30 volts | ||
| VGS(off) | 2.5 volts | ||
| rDS(on) | 0.0080 ohms |