Amplifier Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPSA70RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA70RLRMG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 041787-MPSA70RLRMG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 5mA, 10V
Maximum Power Dissipation: 625mW
Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 40V 0.1A TO-92
TRANS PNP 40V 0.1A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA70RLRMG | 041787-MPSA70RLRMG | MPSA70RLRMG-ND | 598-MPSA70RLRMG | MPSA70RLRMG |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPSA70RLRMG | Single Bipolar Transistors | TRANS PNP 40V 0.1A TO-92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |
| IC(max) | 1.00E-4 milliamps | 100 milliamps | |||
| VCEO | 40 volts | 40 volts | |||
| fT | 125 MHz | ||||
| PD | 625 milliwatts |