onsemi Bipolar Transistor Arrays, Pre-Biased NUS2401SNT1G

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN, 1 PNP - Pre-Biased 50V 200mA 350mW Surface Mount SC-74
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN, 1 PNP - Pre-Biased 50V 200mA 350mW Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - NUS2401SNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NUS2401SNT1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NUS2401SNT1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN, 1 PNP - Pre-Biased 50V 200mA 350mW Surface Mount SC-74

Pre-Biased Bipolar Transistor (BJT) 2 NPN, 1 PNP - Pre-Biased 50V 200mA 350mW Surface Mount SC-74

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NUS2401SNT1G - 104379-NUS2401SNT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NUS2401SNT1G
104379-NUS2401SNT1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NUS2401SNT1G 104379-NUS2401SNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 104379-NUS2401SNT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN, 1 PNP - Pre-Biased Resistor - Base (R1) (Ohms): 175, 10k Resistor - Emitter Base (R2) (Ohms): 175, 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-74 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA / 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 104379-NUS2401SNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN, 1 PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 175, 10k
Resistor - Emitter Base (R2) (Ohms): 175, 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-74
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA / 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 200mA Bipolar Transistor
293-NUS2401SNT1G
50V 200mA Bipolar Transistor 293-NUS2401SNT1G
NPN/PNP BJT Transistor, 50V, 200mA, SC-74 Package Product overview: NUS2401SNT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 200mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NUS2401SNT1G can be used for catalog matching and distributor lookup.

NPN/PNP BJT Transistor, 50V, 200mA, SC-74 Package Product overview: NUS2401SNT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 200mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NUS2401SNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - Pre-Biased 200mA 50V Integrated NPN/PNP - 598-NUS2401SNT1G - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - Pre-Biased 200mA 50V Integrated NPN/PNP
598-NUS2401SNT1G
Bipolar Transistors - Pre-Biased 200mA 50V Integrated NPN/PNP 598-NUS2401SNT1G
Bipolar Transistors - Pre-Biased 200mA 50V Integrated NPN/PNP

Bipolar Transistors - Pre-Biased 200mA 50V Integrated NPN/PNP

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NUS2401SNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NUS2401SNT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NUS2401SNT1G
TRANS PREBIAS 2NPN 1PNP 50V SC74

TRANS PREBIAS 2NPN 1PNP 50V SC74

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NUS2401SNT1GOSTR-ND 104379-NUS2401SNT1G 293-NUS2401SNT1G 598-NUS2401SNT1G NUS2401SNT1G
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NUS2401SNT1G 50V 200mA Bipolar Transistor Bipolar Transistors - Pre-Biased 200mA 50V Integrated NPN/PNP Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP; 2 NPN, 1 PNP - Pre-Biased PNP PNP; NPN; PNP
Package Type SC-74, SOT-457 SOT3; SC-74
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/DG/B3,215-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Bipolar Transistors - 1658814 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details