NXP Semiconductors RF FETs, MOSFETs MRFE6VS25GNR1

Description
RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2 GULL
Request a Quote Datasheet
Description
RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2 GULL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-MRFE6VS25GNR1CT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-MRFE6VS25GNR1CT-ND
RF FETs, MOSFETs 568-MRFE6VS25GNR1CT-ND
RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2 GULL

RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2 GULL

Buy Now Datasheet
RF FETs, MOSFETs - 568-MRFE6VS25GNR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-MRFE6VS25GNR1TR-ND
RF FETs, MOSFETs 568-MRFE6VS25GNR1TR-ND
RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2 GULL

RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2 GULL

Buy Now Datasheet
RF FETs, MOSFETs - 568-MRFE6VS25GNR1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-MRFE6VS25GNR1DKR-ND
RF FETs, MOSFETs 568-MRFE6VS25GNR1DKR-ND
RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2 GULL

RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2 GULL

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25GNR1 - 789480-MRFE6VS25GNR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25GNR1
789480-MRFE6VS25GNR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25GNR1 789480-MRFE6VS25GNR1
Manufacturer: NXP Win Source Part Number: 789480-MRFE6VS25GNR1 Packaging: Reel package Package: TO-270-2 Gull Wing Frequency: 512MHz Current - Test: 10mA Gain: 25.4dB Transistor Type: LDMOS Voltage - Test: 50V Power - Output: 25W Family Name: MRFE6VS25GN Categories: Discrete Semiconductor Products Manufacturer Package: TO-270-2 GULL Voltage Rating DC: 133V Introduction Date: December 12, 2012 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789480-MRFE6VS25GNR1
Packaging: Reel package
Package: TO-270-2 Gull Wing
Frequency: 512MHz
Current - Test: 10mA
Gain: 25.4dB
Transistor Type: LDMOS
Voltage - Test: 50V
Power - Output: 25W
Family Name: MRFE6VS25GN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-270-2 GULL
Voltage Rating DC: 133V
Introduction Date: December 12, 2012
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50V MOSFET Transistor
285-MRFE6VS25GNR1
50V MOSFET Transistor 285-MRFE6VS25GNR1
RF MOSFET LDMOS 50V TO270-2 Product overview: MRFE6VS25GNR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRFE6VS25GNR1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 50V TO270-2 Product overview: MRFE6VS25GNR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRFE6VS25GNR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRFE6VS25GNR1
RF MOSFET Transistors MRFE6VS25GNR1
RF MOSFET Transistors VHV6E 25W50V TO270-2G

RF MOSFET Transistors VHV6E 25W50V TO270-2G

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRFE6VS25GNR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRFE6VS25GNR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRFE6VS25GNR1
RF MOSFET LDMOS 50V TO270-2

RF MOSFET LDMOS 50V TO270-2

Supplier's Site
RF FETs, MOSFETs - MRFE6VS25GNR1 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRFE6VS25GNR1
RF FETs, MOSFETs MRFE6VS25GNR1
RF MOSFET LDMOS 50V TO270-2 GULL

RF MOSFET LDMOS 50V TO270-2 GULL

Supplier's Site Datasheet
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 GULL - 568-MRFE6VS25GNR1 - Utmel Electronic Limited
Hong Kong, China
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 GULL
568-MRFE6VS25GNR1
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 GULL 568-MRFE6VS25GNR1
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 GULL

MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 GULL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF MOSFET Transistors RF Transistors
Product Number 568-MRFE6VS25GNR1CT-ND 789480-MRFE6VS25GNR1 285-MRFE6VS25GNR1 MRFE6VS25GNR1 MRFE6VS25GNR1 MRFE6VS25GNR1 568-MRFE6VS25GNR1
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25GNR1 50V MOSFET Transistor RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 GULL
Package Type TO-270BA SOT3 Tape & Reel (TR) Surface Mount TO-270BA
MOSFET Operating Mode Enhancement
V(BR)DSS 133 volts
TJ -40 C (-40 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Digi-Reel?
Unlock Full Specs
to access all available technical data