onsemi N-Channel 12.5A 24V 0.0062ohm MOSFET Transistor NTD110N02RT4

Description
12.5A, 24V, 0.0062ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD110N02RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.5A, 24V, 0.0062ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5A, 24V, 0.0062ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12.5A, 24V, 0.0062ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD110N02RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.5A, 24V, 0.0062ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5A, 24V, 0.0062ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 12.5A 24V 0.0062ohm MOSFET Transistor
278-NTD110N02RT4
N-Channel 12.5A 24V 0.0062ohm MOSFET Transistor 278-NTD110N02RT4
12.5A, 24V, 0.0062ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD110N02RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.5A, 24V, 0.0062ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5A, 24V, 0.0062ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RT4 can be used for catalog matching and distributor lookup.

12.5A, 24V, 0.0062ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD110N02RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.5A, 24V, 0.0062ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5A, 24V, 0.0062ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - NTD110N02RT4 - 804371-NTD110N02RT4 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTD110N02RT4
804371-NTD110N02RT4
FETs - Single - NTD110N02RT4 804371-NTD110N02RT4
Manufacturer: ON Semiconductor Win Source Part Number: 804371-NTD110N02RT4 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 24V Part Status: Obsolete (End Of Life) Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 1.5W , 110W (Tc) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.6mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 28nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 3440pF at 20V Current - Continuous Drain (Id) at 25°C: 12.5A , 110A (Tc) Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 804371-NTD110N02RT4
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 24V
Part Status: Obsolete (End Of Life)
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 1.5W , 110W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.6mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 28nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 3440pF at 20V
Current - Continuous Drain (Id) at 25°C: 12.5A , 110A (Tc)
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - NTD110N02RT4OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD110N02RT4OSTR-ND
Single FETs, MOSFETs NTD110N02RT4OSTR-ND
N-Channel 24V 12.5A (Ta), 110A (Tc) 1.5W (Ta), 110W (Tc) Surface Mount DPAK

N-Channel 24V 12.5A (Ta), 110A (Tc) 1.5W (Ta), 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD110N02RT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD110N02RT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD110N02RT4
MOSFET N-CH 24V 12.5A/110A DPAK

MOSFET N-CH 24V 12.5A/110A DPAK

Supplier's Site
MOSFET N-CH 24V 12.5A DPAK - 598-NTD110N02RT4 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 24V 12.5A DPAK
598-NTD110N02RT4
MOSFET N-CH 24V 12.5A DPAK 598-NTD110N02RT4
MOSFET N-CH 24V 12.5A DPAK

MOSFET N-CH 24V 12.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTD110N02RT4 804371-NTD110N02RT4 NTD110N02RT4OSTR-ND NTD110N02RT4 598-NTD110N02RT4
Product Name N-Channel 12.5A 24V 0.0062ohm MOSFET Transistor FETs - Single - NTD110N02RT4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 24V 12.5A DPAK
Polarity N-Channel N-Channel N-Channel
PD 110000 milliwatts 1500 to 110000 milliwatts 2880 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
QG 28 nC
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data