onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C59NT1G NTMFS4C59NT1G

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTMFS4C59NT1G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C59NT1G - 790858-NTMFS4C59NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C59NT1G
790858-NTMFS4C59NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C59NT1G 790858-NTMFS4C59NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 790858-NTMFS4C59NT1G Packaging: Reel package Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Ta), 52A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 22.2nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1252pF @ 15V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 5.8 mOhm @ 30A, 10V Introduction Date: January 01, 2000 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790858-NTMFS4C59NT1G
Packaging: Reel package
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9A (Ta), 52A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 22.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1252pF @ 15V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 5.8 mOhm @ 30A, 10V
Introduction Date: January 01, 2000
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 52A MOSFET Transistor
278-NTMFS4C59NT1G
30V 52A MOSFET Transistor 278-NTMFS4C59NT1G
MOSFET N-CH 30V 52A SO8FL Product overview: NTMFS4C59NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C59NT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 52A SO8FL Product overview: NTMFS4C59NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C59NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS4C59NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C59NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4C59NT1GOSTR-ND
N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C59NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C59NT1GOSCT-ND
Single FETs, MOSFETs NTMFS4C59NT1GOSCT-ND
N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C59NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C59NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS4C59NT1GOSDKR-ND
N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFET N-CH 30V 52A SO8FL - 598-NTMFS4C59NT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 52A SO8FL
598-NTMFS4C59NT1G
MOSFET N-CH 30V 52A SO8FL 598-NTMFS4C59NT1G
MOSFET N-CH 30V 52A SO8FL

MOSFET N-CH 30V 52A SO8FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 52A 5.8MOH

MOSFET NFET SO8FL 30V 52A 5.8MOH

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C59NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C59NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C59NT1G
MOSFET N-CH 30V 9A/52A 5DFN

MOSFET N-CH 30V 9A/52A 5DFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS4C59NT1G 790858-NTMFS4C59NT1G 278-NTMFS4C59NT1G NTMFS4C59NT1GOSTR-ND 598-NTMFS4C59NT1G NTMFS4C59NT1G NTMFS4C59NT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C59NT1G 30V 52A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 30V 52A SO8FL MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type CLIP-DFN-5*6-CPR SOT3 8-PowerTDFN, 5 Leads Surface Mount
Unlock Full Specs
to access all available technical data