onsemi N-Channel 30V 40A MOSFET Transistor NVTFS4C13NTAG

Description
Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C13NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C13NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 40A MOSFET Transistor
278-NVTFS4C13NTAG
N-Channel 30V 40A MOSFET Transistor 278-NVTFS4C13NTAG
Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C13NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C13NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C13NTAG - 1084157-NVTFS4C13NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C13NTAG
1084157-NVTFS4C13NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C13NTAG 1084157-NVTFS4C13NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1084157-NVTFS4C13NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 26W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 15.2nC @ 10V Max Input Capacitance: 770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084157-NVTFS4C13NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 26W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 15.2nC @ 10V
Max Input Capacitance: 770pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS4C13NTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C13NTAGTR-ND
Single FETs, MOSFETs 488-NVTFS4C13NTAGTR-ND
NFET U8FL 30V 40A 9.4MOHM

NFET U8FL 30V 40A 9.4MOHM

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS4C13NTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C13NTAGCT-ND
Single FETs, MOSFETs 488-NVTFS4C13NTAGCT-ND
NFET U8FL 30V 40A 9.4MOHM

NFET U8FL 30V 40A 9.4MOHM

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS4C13NTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C13NTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS4C13NTAGDKR-ND
NFET U8FL 30V 40A 9.4MOHM

NFET U8FL 30V 40A 9.4MOHM

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 30V, Wdfn; Transistor Polarity Onsemi - 13AC3928 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, Wdfn; Transistor Polarity Onsemi
13AC3928
Mosfet, Aec-Q101, N-Ch, 30V, Wdfn; Transistor Polarity Onsemi 13AC3928
MOSFET, AEC-Q101, N-CH, 30V, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET NFET U8FL 30V 40A 9.4MOHM - 598-NVTFS4C13NTAG - Utmel Electronic Limited
Hong Kong, China
MOSFET NFET U8FL 30V 40A 9.4MOHM
598-NVTFS4C13NTAG
MOSFET NFET U8FL 30V 40A 9.4MOHM 598-NVTFS4C13NTAG
MOSFET NFET U8FL 30V 40A 9.4MOHM

MOSFET NFET U8FL 30V 40A 9.4MOHM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 40A 9.4MOHM

MOSFET NFET U8FL 30V 40A 9.4MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4C13NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4C13NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4C13NTAG
MOSFET N-CH 30V 14A 8WDFN

MOSFET N-CH 30V 14A 8WDFN

Supplier's Site
Single FETs, MOSFETs - NVTFS4C13NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS4C13NTAG
Single FETs, MOSFETs NVTFS4C13NTAG
MOSFET N-CH 30V 14A 8WDFN

MOSFET N-CH 30V 14A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS4C13NTAG 1084157-NVTFS4C13NTAG 488-NVTFS4C13NTAGTR-ND 13AC3928 598-NVTFS4C13NTAG NVTFS4C13NTAG NVTFS4C13NTAG NVTFS4C13NTAG
Product Name N-Channel 30V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C13NTAG Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 30V, Wdfn; Transistor Polarity Onsemi MOSFET NFET U8FL 30V 40A 9.4MOHM MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 3000 milliwatts 3000 to 26000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN TO-3 8-PowerWDFN 8-PowerWDFN
Unlock Full Specs
to access all available technical data