Bipolar (BJT) Transistor PNP 25V 1A 100MHz 625mW Through Hole TO-92 (TO-226)
Small Signal Amplifier PNP, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPS6651 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6651 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 789361-MPS6651
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: MPS6651
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 1V
Alternative Parts (Cross-Reference): 2SB1030S; 2SB1030R; 2SB1030Q; MPS6651G;
Introduction Date: June 24, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
TRANS PNP 25V 1A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MPS6651-ND | 276-MPS6651 | 789361-MPS6651 | MPS6651 | 598-MPS6651 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPS6651 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 25V 1A TO-92 |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3 | |||
| IC(max) | 1000 milliamps | 1.00E-4 milliamps | 1000 milliamps | ||
| VCEO | 25 volts | 25 volts | |||
| VCBO | 25 volts |