Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
TT ELECTRONICS
OPB702D -- SENSR OPTO TRANS 3.81MM REFL PCB
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB
OPB702D
Description
SENSR OPTO TRANS 3.81MM REFL PCB
Utmel Electronic Limited
Done
Description
SENSR OPTO TRANS 3.81MM REFL PCB
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SENSR OPTO TRANS 3.81MM REFL PCB
861-OPB702D
SENSR OPTO TRANS 3.81MM REFL PCB
861-OPB702D
SENSR OPTO TRANS 3.81MM REFL PCB
SENSR OPTO TRANS 3.81MM REFL PCB
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Transistors
Product Number
861-OPB702D
Product Name
SENSR OPTO TRANS 3.81MM REFL PCB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
1690702
Specs
Transistor Type
BJT
Polarity
PNP
Package Type
SOT23; Sot-23
View Details
Allen-Bradley / Rockwell Automation
650A Igbt Module For One Phase 400/480V
SK-H1-QOUT-D650
Specs
Transistor Type
IGBT
View Details
Texas Instruments
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs
CSD17510Q5A
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
SON5x6
View Details
7
suppliers
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817K-16VL
Specs
Transistor Type
BJT
Package Type
SOT23; SOT23 SOT23
View Details
6
suppliers