Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
TRANSISTOR 100 mA, 50 V, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 318D-04, SC-59, 3 PIN, BIP General Purpose Small Signal Product overview: MUN2136T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 100 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2136T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228386-MUN2136T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
TRANS PREBIAS PNP 230MW SC59
TRANS PREBIAS PNP 50V 0.1A SC59
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MUN2136T1 | 292-MUN2136T1 | 1228386-MUN2136T1 | MUN2136T1OS-ND | 598-MUN2136T1 | MUN2136T1 |
| Product Name | 100 mA 50 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2136T1 | Single, Pre-Biased Bipolar Transistors | TRANS PREBIAS PNP 230MW SC59 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | |||
| Package Type | CPH3 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |